Sentry Group Gun Safe G1464E

Description
This SentrySafe 64" Electronic Lock Gun Safe is "extra tall", providing added interior storage. With 2 adjustable shelves that deliver storage flexibility, the G1464E is ideal for storing long guns and ammunition. It is available with an electronic lock and steel live-locking bolts for added security. Satin and bright chrome hardware provides a high end appearance. Features: Electronic lock May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with concealed hinges to protect against theft & unauthorized entry 3 steel live-locking bolts/3 dead bolts for added security Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Extra tall height with 2 adjustable shelves provides extra storage Carpeted interior protects priceless guns & collectibles Durable powder coat finish Satin & bright chrome hardware with lever handle for a high end appearance
Description
This SentrySafe 64" Electronic Lock Gun Safe is "extra tall", providing added interior storage. With 2 adjustable shelves that deliver storage flexibility, the G1464E is ideal for storing long guns and ammunition. It is available with an electronic lock and steel live-locking bolts for added security. Satin and bright chrome hardware provides a high end appearance. Features: Electronic lock May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with concealed hinges to protect against theft & unauthorized entry 3 steel live-locking bolts/3 dead bolts for added security Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Extra tall height with 2 adjustable shelves provides extra storage Carpeted interior protects priceless guns & collectibles Durable powder coat finish Satin & bright chrome hardware with lever handle for a high end appearance

Suppliers

Company
Product
Description
Supplier Links
Gun Safe - G1464E - Sentry Group
Rochester, NY, USA
Gun Safe
G1464E
Gun Safe G1464E
This SentrySafe 64" Electronic Lock Gun Safe is "extra tall", providing added interior storage. With 2 adjustable shelves that deliver storage flexibility, the G1464E is ideal for storing long guns and ammunition. It is available with an electronic lock and steel live-locking bolts for added security. Satin and bright chrome hardware provides a high end appearance. Features: Electronic lock May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with concealed hinges to protect against theft & unauthorized entry 3 steel live-locking bolts/3 dead bolts for added security Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Extra tall height with 2 adjustable shelves provides extra storage Carpeted interior protects priceless guns & collectibles Durable powder coat finish Satin & bright chrome hardware with lever handle for a high end appearance

This SentrySafe 64" Electronic Lock Gun Safe is "extra tall", providing added interior storage. With 2 adjustable shelves that deliver storage flexibility, the G1464E is ideal for storing long guns and ammunition. It is available with an electronic lock and steel live-locking bolts for added security. Satin and bright chrome hardware provides a high end appearance.
Features:
Electronic lock
May be bolted to floor (hardware included)
Meets California Department of Justice standards for firearm safety
Solid steel pry-resistant door with concealed hinges to protect against theft & unauthorized entry
3 steel live-locking bolts/3 dead bolts for added security
Hardened steel plate protects from drill attack
Bolt-down hardware included as an additional bonus
Extra tall height with 2 adjustable shelves provides extra storage
Carpeted interior protects priceless guns & collectibles
Durable powder coat finish
Satin & bright chrome hardware with lever handle for a high end appearance

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number G1464E
Product Name Gun Safe
Application / Type Gun Safe
Unlock Full Specs
to access all available technical data

Similar Products

Electronic FIRE-SAFE® - DS5781 - Sentry Group
Specs
Application / Type Fireproof Safe
Exterior Depth 19.3 inch (490 mm)
Exterior Height 23.8 inch (605 mm)
View Details
Horizontal Mount Front Load Drop Box - PRO-20M - Perma Vault Safe Company
Specs
Application / Type File Safe
Exterior Depth 6 inch (152 mm)
Exterior Height 11.5 inch (292 mm)
View Details
Finger Print Safes - BIOMB2014 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Other / Specialty; Finger Print Safes
Locking Mechanism Biometric
View Details