Sentry Group Gun Safe G2459C

Description
Designed to store and protect 24 guns, the 59" Gun Safe features a combination lock with 3 steel live-locking bolts/3 dead botls, as well as a hardened steel plate design, external hinges, gun rack, carpeted interior and 4-way adjustable interior. Bolt-down hardware is included for additional security. The satin and bright chrome hardware with a lever handle provides a high end appearance. Features: Combination lock May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with concealed hinges to protect against theft & unauthorized entry 3 steel live-locking bolts/3 dead bolts for added security Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Easy access! 4 way adjustable configuration Carpeted interior protects priceless guns & collectibles Durable black powder coat finish Satin & bright chrome hardware with lever handle for a high end appearance
Description
Designed to store and protect 24 guns, the 59" Gun Safe features a combination lock with 3 steel live-locking bolts/3 dead botls, as well as a hardened steel plate design, external hinges, gun rack, carpeted interior and 4-way adjustable interior. Bolt-down hardware is included for additional security. The satin and bright chrome hardware with a lever handle provides a high end appearance. Features: Combination lock May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with concealed hinges to protect against theft & unauthorized entry 3 steel live-locking bolts/3 dead bolts for added security Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Easy access! 4 way adjustable configuration Carpeted interior protects priceless guns & collectibles Durable black powder coat finish Satin & bright chrome hardware with lever handle for a high end appearance

Suppliers

Company
Product
Description
Supplier Links
Gun Safe - G2459C - Sentry Group
Rochester, NY, USA
Gun Safe
G2459C
Gun Safe G2459C
Designed to store and protect 24 guns, the 59" Gun Safe features a combination lock with 3 steel live-locking bolts/3 dead botls, as well as a hardened steel plate design, external hinges, gun rack, carpeted interior and 4-way adjustable interior. Bolt-down hardware is included for additional security. The satin and bright chrome hardware with a lever handle provides a high end appearance. Features: Combination lock May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with concealed hinges to protect against theft & unauthorized entry 3 steel live-locking bolts/3 dead bolts for added security Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Easy access! 4 way adjustable configuration Carpeted interior protects priceless guns & collectibles Durable black powder coat finish Satin & bright chrome hardware with lever handle for a high end appearance

Designed to store and protect 24 guns, the 59" Gun Safe features a combination lock with 3 steel live-locking bolts/3 dead botls, as well as a hardened steel plate design, external hinges, gun rack, carpeted interior and 4-way adjustable interior. Bolt-down hardware is included for additional security. The satin and bright chrome hardware with a lever handle provides a high end appearance.
Features:
Combination lock
May be bolted to floor (hardware included)
Meets California Department of Justice standards for firearm safety
Solid steel pry-resistant door with concealed hinges to protect against theft & unauthorized entry
3 steel live-locking bolts/3 dead bolts for added security
Hardened steel plate protects from drill attack
Bolt-down hardware included as an additional bonus
Easy access! 4 way adjustable configuration
Carpeted interior protects priceless guns & collectibles
Durable black powder coat finish
Satin & bright chrome hardware with lever handle for a high end appearance

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number G2459C
Product Name Gun Safe
Application / Type Gun Safe
Unlock Full Specs
to access all available technical data

Similar Products

Floor Safe - 7250 - Sentry Group
Sentry Group
Specs
Exterior Depth 15.7 inch (399 mm)
Exterior Height 0.0 inch (0.0 mm)
Exterior Width 9.6 inch (244 mm)
View Details
Classic Style Perma-Vault Top Loading Drop Box - PRO-40-M - Perma Vault Safe Company
Specs
Application / Type File Safe
Exterior Depth 0.3750 inch (9.52 mm)
Exterior Height 4 inch (102 mm)
View Details
Rotary Hoppers Safe - RH3020 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Other / Specialty; Rotary Hoppers Safe
View Details