Sentry Group Gun Safe G1464C

Description
This "extra tall" 64" Combination Lock Gun Safe provides added interior storage. 2 adjustable shelves deliver flexibility to store your necessary gun equipment. It is available with a combination lock and steel live-locking bolts. The satin and bright chrome hardware with a lever handle provides a high end appearance. Features: Combination lock May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with concealed hinges to protect against theft & unauthorized entry 3 steel live-locking bolts/3 dead bolts for added security Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Extra tall height with 2 adjustable shelves provides extra storage Carpeted interior protects priceless guns & collectibles Durable powder coat finish Satin & bright chrome hardware with lever handle for a high end appearance
Description
This "extra tall" 64" Combination Lock Gun Safe provides added interior storage. 2 adjustable shelves deliver flexibility to store your necessary gun equipment. It is available with a combination lock and steel live-locking bolts. The satin and bright chrome hardware with a lever handle provides a high end appearance. Features: Combination lock May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with concealed hinges to protect against theft & unauthorized entry 3 steel live-locking bolts/3 dead bolts for added security Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Extra tall height with 2 adjustable shelves provides extra storage Carpeted interior protects priceless guns & collectibles Durable powder coat finish Satin & bright chrome hardware with lever handle for a high end appearance

Suppliers

Company
Product
Description
Supplier Links
Gun Safe - G1464C - Sentry Group
Rochester, NY, USA
Gun Safe
G1464C
Gun Safe G1464C
This "extra tall" 64" Combination Lock Gun Safe provides added interior storage. 2 adjustable shelves deliver flexibility to store your necessary gun equipment. It is available with a combination lock and steel live-locking bolts. The satin and bright chrome hardware with a lever handle provides a high end appearance. Features: Combination lock May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with concealed hinges to protect against theft & unauthorized entry 3 steel live-locking bolts/3 dead bolts for added security Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Extra tall height with 2 adjustable shelves provides extra storage Carpeted interior protects priceless guns & collectibles Durable powder coat finish Satin & bright chrome hardware with lever handle for a high end appearance

This "extra tall" 64" Combination Lock Gun Safe provides added interior storage. 2 adjustable shelves deliver flexibility to store your necessary gun equipment. It is available with a combination lock and steel live-locking bolts. The satin and bright chrome hardware with a lever handle provides a high end appearance.
Features:
Combination lock
May be bolted to floor (hardware included)
Meets California Department of Justice standards for firearm safety
Solid steel pry-resistant door with concealed hinges to protect against theft & unauthorized entry
3 steel live-locking bolts/3 dead bolts for added security
Hardened steel plate protects from drill attack
Bolt-down hardware included as an additional bonus
Extra tall height with 2 adjustable shelves provides extra storage
Carpeted interior protects priceless guns & collectibles
Durable powder coat finish
Satin & bright chrome hardware with lever handle for a high end appearance

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number G1464C
Product Name Gun Safe
Application / Type Gun Safe
Unlock Full Specs
to access all available technical data

Similar Products

Compact Safe - P005CBlack - Sentry Group
Specs
Exterior Depth 8 inch (203 mm)
Exterior Height 2.6 inch (66.04 mm)
Exterior Width 5.9 inch (150 mm)
View Details
Horizontal Mount Front Load Drop Box - PRO-20 - Perma Vault Safe Company
Specs
Application / Type File Safe
Exterior Depth 6 inch (152 mm)
Exterior Height 11.5 inch (292 mm)
View Details
Fireproof Safes - ESD102T - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Fireproof Safe
Weight 82 lbs (37.19 kg)
View Details