Sentry Group Gun Safe G1459DC

Description
Dual locking capability using a combination lock and key provides added "peace of mind" security. This 14-gun, extra security safe is designed with a solid steel pry-resistant door, hardened steel plate. The carpeted interior protects priceless guns and collectibles. The satin and bright chrome hardware with a lever handle provides a high end appearance. Features: Combination lock and key May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Dual lock system for better security - 3 number combination lock and security key Solid steel pry-resistant door with concealed hinges to protect against theft & unauthorized entry 5-steel live-locking bolts/3 dead bolts--larger for even more security--35 mm diameter Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Adjustable shelf provides personalized organization Carpeted interior protects priceless guns & collectibles Durable black powder coat finish Satin & bright chrome hardware with lever handle for a high end appearance
Description
Dual locking capability using a combination lock and key provides added "peace of mind" security. This 14-gun, extra security safe is designed with a solid steel pry-resistant door, hardened steel plate. The carpeted interior protects priceless guns and collectibles. The satin and bright chrome hardware with a lever handle provides a high end appearance. Features: Combination lock and key May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Dual lock system for better security - 3 number combination lock and security key Solid steel pry-resistant door with concealed hinges to protect against theft & unauthorized entry 5-steel live-locking bolts/3 dead bolts--larger for even more security--35 mm diameter Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Adjustable shelf provides personalized organization Carpeted interior protects priceless guns & collectibles Durable black powder coat finish Satin & bright chrome hardware with lever handle for a high end appearance

Suppliers

Company
Product
Description
Supplier Links
Gun Safe - G1459DC - Sentry Group
Rochester, NY, USA
Gun Safe
G1459DC
Gun Safe G1459DC
Dual locking capability using a combination lock and key provides added "peace of mind" security. This 14-gun, extra security safe is designed with a solid steel pry-resistant door, hardened steel plate. The carpeted interior protects priceless guns and collectibles. The satin and bright chrome hardware with a lever handle provides a high end appearance. Features: Combination lock and key May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Dual lock system for better security - 3 number combination lock and security key Solid steel pry-resistant door with concealed hinges to protect against theft & unauthorized entry 5-steel live-locking bolts/3 dead bolts--larger for even more security--35 mm diameter Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Adjustable shelf provides personalized organization Carpeted interior protects priceless guns & collectibles Durable black powder coat finish Satin & bright chrome hardware with lever handle for a high end appearance

Dual locking capability using a combination lock and key provides added "peace of mind" security. This 14-gun, extra security safe is designed with a solid steel pry-resistant door, hardened steel plate. The carpeted interior protects priceless guns and collectibles. The satin and bright chrome hardware with a lever handle provides a high end appearance.
Features:
Combination lock and key
May be bolted to floor (hardware included)
Meets California Department of Justice standards for firearm safety
Dual lock system for better security - 3 number combination lock and security key
Solid steel pry-resistant door with concealed hinges to protect against theft & unauthorized entry
5-steel live-locking bolts/3 dead bolts--larger for even more security--35 mm diameter
Hardened steel plate protects from drill attack
Bolt-down hardware included as an additional bonus
Adjustable shelf provides personalized organization
Carpeted interior protects priceless guns & collectibles
Durable black powder coat finish
Satin & bright chrome hardware with lever handle for a high end appearance

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number G1459DC
Product Name Gun Safe
Application / Type Gun Safe
Unlock Full Specs
to access all available technical data

Similar Products

Fire-Safe® - GM2459C - Sentry Group
Specs
Application / Type Gun Safe
Exterior Depth 24.2 inch (615 mm)
Exterior Height 59 inch (1499 mm)
View Details
Classic Style Perma-Vault Top Loading Drop Box - PRO-50-M - Perma Vault Safe Company
Specs
Application / Type File Safe
Exterior Depth 0.3750 inch (9.52 mm)
Exterior Height 4 inch (102 mm)
View Details
Standard Safes - B4020IC - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Other / Specialty; Standard Safes
Weight 390 lbs (177 kg)
View Details