Sentry Group Executive Fire-Safe® EF4738E

Description
There are some things that just can't be replaced. That's why the SentrySafe EF4738 guards your important records and cherished belongings with water resistance, fire protection and a programmable electronic lock. Inside, these precious items will be organized on 3 multi-position shelves and a carpeted interior. Features: ETL verified 1/2-hour fire protection for up to 1550° F ETL Verified water-resistant in 12" of water for 72 hours May be bolted to floor (hardware included) Electronic LED lock with override key 9 locking bolts (30 mm) help to prevent unwanted entry and access Thicker door for added security May be bolted to floor (hardware not included) 3 adjustable shelves Carpeted interior
Description
There are some things that just can't be replaced. That's why the SentrySafe EF4738 guards your important records and cherished belongings with water resistance, fire protection and a programmable electronic lock. Inside, these precious items will be organized on 3 multi-position shelves and a carpeted interior. Features: ETL verified 1/2-hour fire protection for up to 1550° F ETL Verified water-resistant in 12" of water for 72 hours May be bolted to floor (hardware included) Electronic LED lock with override key 9 locking bolts (30 mm) help to prevent unwanted entry and access Thicker door for added security May be bolted to floor (hardware not included) 3 adjustable shelves Carpeted interior

Suppliers

Company
Product
Description
Supplier Links
Executive Fire-Safe® - EF4738E - Sentry Group
Rochester, NY, USA
Executive Fire-Safe®
EF4738E
Executive Fire-Safe® EF4738E
There are some things that just can't be replaced. That's why the SentrySafe EF4738 guards your important records and cherished belongings with water resistance, fire protection and a programmable electronic lock. Inside, these precious items will be organized on 3 multi-position shelves and a carpeted interior. Features: ETL verified 1/2-hour fire protection for up to 1550° F ETL Verified water-resistant in 12" of water for 72 hours May be bolted to floor (hardware included) Electronic LED lock with override key 9 locking bolts (30 mm) help to prevent unwanted entry and access Thicker door for added security May be bolted to floor (hardware not included) 3 adjustable shelves Carpeted interior

There are some things that just can't be replaced. That's why the SentrySafe EF4738 guards your important records and cherished belongings with water resistance, fire protection and a programmable electronic lock. Inside, these precious items will be organized on 3 multi-position shelves and a carpeted interior.
Features:
ETL verified 1/2-hour fire protection for up to 1550° F
ETL Verified water-resistant in 12" of water for 72 hours
May be bolted to floor (hardware included)
Electronic LED lock with override key
9 locking bolts (30 mm) help to prevent unwanted entry and access
Thicker door for added security
May be bolted to floor (hardware not included)
3 adjustable shelves
Carpeted interior

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number EF4738E
Product Name Executive Fire-Safe®
Exterior Depth 19 inch (483 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Safes - QT100 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Other / Specialty; Standard Safes
Weight 165 lbs (74.83 kg)
View Details
Drop Slot Safe - UC - Sentry Group
Specs
Exterior Depth 12.3 inch (312 mm)
Exterior Height 8.5 inch (216 mm)
Exterior Width 6 inch (152 mm)
View Details
Rotary Depository Hopper Safe - PV-814-E - Perma Vault Safe Company
Specs
Application / Type Other / Specialty; Rotary Depository Hopper Safe
Exterior Depth 13 inch (330 mm)
Exterior Height 11.75 inch (298 mm)
View Details