Sentry Group Electronic Lock Executive Safe E1459E

Description
The SentrySafe E1459E Executive Safe accommdates 14 long guns while also providing storage space to organize your accessories with five adjustable shelves. The fully carpeted interior provides added protection for your valuables. Features: Manufacturer's limited warranty May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Electronic LED lock with override key Solid steel door with concealed hinges for added security 3 steel live-locking bolts/3 dead bolts Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus 14 long gun maximum capacity 5 adjustable shelves 4 Adjustable interior configurations Carpeted interior and gun rack Durable black powder coat finish Satin & bright chrome hardware with lever handle for a high end appearance
Description
The SentrySafe E1459E Executive Safe accommdates 14 long guns while also providing storage space to organize your accessories with five adjustable shelves. The fully carpeted interior provides added protection for your valuables. Features: Manufacturer's limited warranty May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Electronic LED lock with override key Solid steel door with concealed hinges for added security 3 steel live-locking bolts/3 dead bolts Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus 14 long gun maximum capacity 5 adjustable shelves 4 Adjustable interior configurations Carpeted interior and gun rack Durable black powder coat finish Satin & bright chrome hardware with lever handle for a high end appearance

Suppliers

Company
Product
Description
Supplier Links
Electronic Lock Executive Safe - E1459E - Sentry Group
Rochester, NY, USA
Electronic Lock Executive Safe
E1459E
Electronic Lock Executive Safe E1459E
The SentrySafe E1459E Executive Safe accommdates 14 long guns while also providing storage space to organize your accessories with five adjustable shelves. The fully carpeted interior provides added protection for your valuables. Features: Manufacturer's limited warranty May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Electronic LED lock with override key Solid steel door with concealed hinges for added security 3 steel live-locking bolts/3 dead bolts Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus 14 long gun maximum capacity 5 adjustable shelves 4 Adjustable interior configurations Carpeted interior and gun rack Durable black powder coat finish Satin & bright chrome hardware with lever handle for a high end appearance

The SentrySafe E1459E Executive Safe accommdates 14 long guns while also providing storage space to organize your accessories with five adjustable shelves. The fully carpeted interior provides added protection for your valuables.
Features:
Manufacturer's limited warranty
May be bolted to floor (hardware included)
Meets California Department of Justice standards for firearm safety
Electronic LED lock with override key
Solid steel door with concealed hinges for added security
3 steel live-locking bolts/3 dead bolts
Hardened steel plate protects from drill attack
Bolt-down hardware included as an additional bonus
14 long gun maximum capacity
5 adjustable shelves
4 Adjustable interior configurations
Carpeted interior and gun rack
Durable black powder coat finish
Satin & bright chrome hardware with lever handle for a high end appearance

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number E1459E
Product Name Electronic Lock Executive Safe
Exterior Depth 17.8 inch (452 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fire-Safe® - GM3659E - Sentry Group
Specs
Application / Type Gun Safe
Exterior Depth 29 inch (737 mm)
Exterior Height 59 inch (1499 mm)
View Details
Heavy Duty Vending Safes - PV-2020RHx2 - Perma Vault Safe Company
Specs
Application / Type Cash Management Safe
Exterior Depth 50 inch (1270 mm)
Exterior Height 20 inch (508 mm)
View Details
Floor Safes - B1500 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Floor Safe
Locking Mechanism Combination
View Details