Sentry Group Record Fire Safe 2557CN

Description
SentrySafe Record Fire Safes provide certified, point-of-use fire protection for vital business records. These products have been built to exceed the stringent UL class 350, label requirements. The safes are also certified to survive a drop of 30 feet onto rubble during a fire such as a fall through burning floors. Our Record Fire Safes, provide maximum filing capacity for your valuable records. The safe interior components are constructed of welded steel and finished in attractive, durable ari-dried enamel paint. Accessories are sold separately, to allow flexible storage in a variety of funtional configurations. While standard equipped with a Group 2 combination lock, a variety of locking options are available to accomodate your individual security needs. These safes have a UL certified re-locking device to set the bolts if the lock is punched in a burglary attempt. The safes are available in five standard colors: gray, charcoal, off-white, tan and putty. Features: Impact: UL Classified 30-foot drop test -- eqivalent to falling two stories; contents remain intact and locked UL Classified 1-hour proven fire protection UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat Combination lock Interior empty, accessories sold separately Color options: Gray; Charcoal; Off-White; Putty; Tan
Description
SentrySafe Record Fire Safes provide certified, point-of-use fire protection for vital business records. These products have been built to exceed the stringent UL class 350, label requirements. The safes are also certified to survive a drop of 30 feet onto rubble during a fire such as a fall through burning floors. Our Record Fire Safes, provide maximum filing capacity for your valuable records. The safe interior components are constructed of welded steel and finished in attractive, durable ari-dried enamel paint. Accessories are sold separately, to allow flexible storage in a variety of funtional configurations. While standard equipped with a Group 2 combination lock, a variety of locking options are available to accomodate your individual security needs. These safes have a UL certified re-locking device to set the bolts if the lock is punched in a burglary attempt. The safes are available in five standard colors: gray, charcoal, off-white, tan and putty. Features: Impact: UL Classified 30-foot drop test -- eqivalent to falling two stories; contents remain intact and locked UL Classified 1-hour proven fire protection UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat Combination lock Interior empty, accessories sold separately Color options: Gray; Charcoal; Off-White; Putty; Tan

Suppliers

Company
Product
Description
Supplier Links
Record Fire Safe - 2557CN - Sentry Group
Rochester, NY, USA
Record Fire Safe
2557CN
Record Fire Safe 2557CN
SentrySafe Record Fire Safes provide certified, point-of-use fire protection for vital business records. These products have been built to exceed the stringent UL class 350, label requirements. The safes are also certified to survive a drop of 30 feet onto rubble during a fire such as a fall through burning floors. Our Record Fire Safes, provide maximum filing capacity for your valuable records. The safe interior components are constructed of welded steel and finished in attractive, durable ari-dried enamel paint. Accessories are sold separately, to allow flexible storage in a variety of funtional configurations. While standard equipped with a Group 2 combination lock, a variety of locking options are available to accomodate your individual security needs. These safes have a UL certified re-locking device to set the bolts if the lock is punched in a burglary attempt. The safes are available in five standard colors: gray, charcoal, off-white, tan and putty. Features: Impact: UL Classified 30-foot drop test -- eqivalent to falling two stories; contents remain intact and locked UL Classified 1-hour proven fire protection UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat Combination lock Interior empty, accessories sold separately Color options: Gray; Charcoal; Off-White; Putty; Tan

SentrySafe Record Fire Safes provide certified, point-of-use fire protection for vital business records. These products have been built to exceed the stringent UL class 350, label requirements. The safes are also certified to survive a drop of 30 feet onto rubble during a fire such as a fall through burning floors.
Our Record Fire Safes, provide maximum filing capacity for your valuable records. The safe interior components are constructed of welded steel and finished in attractive, durable ari-dried enamel paint. Accessories are sold separately, to allow flexible storage in a variety of funtional configurations.
While standard equipped with a Group 2 combination lock, a variety of locking options are available to accomodate your individual security needs. These safes have a UL certified re-locking device to set the bolts if the lock is punched in a burglary attempt. The safes are available in five standard colors: gray, charcoal, off-white, tan and putty.
Features:
Impact: UL Classified 30-foot drop test -- eqivalent to falling two stories; contents remain intact and locked
UL Classified 1-hour proven fire protection
UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat
Combination lock
Interior empty, accessories sold separately
Color options: Gray; Charcoal; Off-White; Putty; Tan

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number 2557CN
Product Name Record Fire Safe
Application / Type Fireproof Safe
Unlock Full Specs
to access all available technical data

Similar Products

Finger Print Safes - BIO1214 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Other / Specialty; Finger Print Safes
Locking Mechanism Biometric
View Details
Electronic FIRE-SAFE® - CSW5840 - Sentry Group
Specs
Application / Type Fireproof Safe
Exterior Depth 19.3 inch (490 mm)
Exterior Height 23.8 inch (605 mm)
View Details
Classic Style Perma-Vault Top Loading Drop Box - PRO-40-M - Perma Vault Safe Company
Specs
Application / Type File Safe
Exterior Depth 0.3750 inch (9.52 mm)
Exterior Height 4 inch (102 mm)
View Details