Sentry Group Combination FIRE-SAFE® CS5481

Description
The SentrySafe CS5481 has a 3-number combination lock and tubular key lock. In addtion to the combination lock and tubular key lock for extra protection, this model comes with seven live-locking bolts. It is UL classified for 1-hour of proven fire protection and ETL verified for 1-hour fire protection of CDs, DVDs, USB drives and memory sticks. Features: 2 multi-position shelves File rack to enable easy organization and storage of files and important documents Key rack and compartment for small items Holds standard and A-4 size papers, folders and binders Door pocket Metal handle Color: Medium Gray May be bolted to floor (hardware included) 3-number combination lock with clicking dial and tubular key lock 7 live-locking bolts ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire UL Classified 1-hour proven fire protection 30 ft. drop test
Description
The SentrySafe CS5481 has a 3-number combination lock and tubular key lock. In addtion to the combination lock and tubular key lock for extra protection, this model comes with seven live-locking bolts. It is UL classified for 1-hour of proven fire protection and ETL verified for 1-hour fire protection of CDs, DVDs, USB drives and memory sticks. Features: 2 multi-position shelves File rack to enable easy organization and storage of files and important documents Key rack and compartment for small items Holds standard and A-4 size papers, folders and binders Door pocket Metal handle Color: Medium Gray May be bolted to floor (hardware included) 3-number combination lock with clicking dial and tubular key lock 7 live-locking bolts ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire UL Classified 1-hour proven fire protection 30 ft. drop test

Suppliers

Company
Product
Description
Supplier Links
Combination FIRE-SAFE® - CS5481 - Sentry Group
Rochester, NY, USA
Combination FIRE-SAFE®
CS5481
Combination FIRE-SAFE® CS5481
The SentrySafe CS5481 has a 3-number combination lock and tubular key lock. In addtion to the combination lock and tubular key lock for extra protection, this model comes with seven live-locking bolts. It is UL classified for 1-hour of proven fire protection and ETL verified for 1-hour fire protection of CDs, DVDs, USB drives and memory sticks. Features: 2 multi-position shelves File rack to enable easy organization and storage of files and important documents Key rack and compartment for small items Holds standard and A-4 size papers, folders and binders Door pocket Metal handle Color: Medium Gray May be bolted to floor (hardware included) 3-number combination lock with clicking dial and tubular key lock 7 live-locking bolts ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire UL Classified 1-hour proven fire protection 30 ft. drop test

The SentrySafe CS5481 has a 3-number combination lock and tubular key lock. In addtion to the combination lock and tubular key lock for extra protection, this model comes with seven live-locking bolts. It is UL classified for 1-hour of proven fire protection and ETL verified for 1-hour fire protection of CDs, DVDs, USB drives and memory sticks.
Features:
2 multi-position shelves
File rack to enable easy organization and storage of files and important documents
Key rack and compartment for small items
Holds standard and A-4 size papers, folders and binders
Door pocket
Metal handle
Color: Medium Gray
May be bolted to floor (hardware included)
3-number combination lock with clicking dial and tubular key lock
7 live-locking bolts
ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire
UL Classified 1-hour proven fire protection
30 ft. drop test

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number CS5481
Product Name Combination FIRE-SAFE®
Application / Type Fireproof Safe
Unlock Full Specs
to access all available technical data

Similar Products

Front Loading Depository Safe  for Confined Spaces - PV-FL1225-K - Perma Vault Safe Company
Specs
Application / Type Other / Specialty; Front Loading Depository Safe for Confined Spaces
Exterior Depth 25 inch (635 mm)
Exterior Height 12 inch (305 mm)
View Details
Fireproof Safes - DS150 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Fireproof Safe
Weight 975 lbs (442 kg)
View Details
Electronic FIRE-SAFE® - DSW5840 - Sentry Group
Specs
Application / Type Fireproof Safe
Exterior Depth 19.3 inch (490 mm)
Exterior Height 23.8 inch (605 mm)
View Details