Sentry Air Systems, Inc. Model 450 Mist Sentry - High Flow SS-450-MIST

Description
The Model 450 Mist Collector provides powerful air cleaning designed for mist collection on enclosed machinery such as CNC mist elimination, and for other systems that produce coolant mist, water mist, and oil mist. This compact unit easily integrates with existing machinery because of its small footprint and convenient mounting options (mounting brackets included). This patented device offers high efficiency, quiet operation, low power consumption, and minimal maintenance. This system draws in mist into the unique washable mist filter, removing most of it from the ambient air, and releases the filtered air back into the surrounding room. By creating a recirculating airflow pattern, the Model 450 Mist Collector does not require external exhausting or ductwork. Also, this unit after collecting mist vapors, it conveniently drains the oil back into the machinery itself and may be reused depending upon the application. The Model 450 Mist Collector provides an effective and economical solution for CNC machines, milling, grinding, and various other applications requiring mist collection. Product Features: Includes: variable speed controller (115V only), ON/OFF toggle switch (220V only), mounting brackets, and washable mist pre-filter. Optional: Magnehelic Gauge Air Volume: up to 950 CFM (high) and down to 50 CFM (low) Quiet, reliable, and low maintenance operation Low power consumption Long filter life Simple, quick “no tool” filter change Filter Setup: Washable Mist Pre-filter Activated Carbon Pre-filter Main Filter Choice: HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] or ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Typical Uses: CNC machines Milling Grinding Waterjet Machines Other applications that produce coolant mist, water mist, or oil mist
Datasheet
Description
The Model 450 Mist Collector provides powerful air cleaning designed for mist collection on enclosed machinery such as CNC mist elimination, and for other systems that produce coolant mist, water mist, and oil mist. This compact unit easily integrates with existing machinery because of its small footprint and convenient mounting options (mounting brackets included). This patented device offers high efficiency, quiet operation, low power consumption, and minimal maintenance. This system draws in mist into the unique washable mist filter, removing most of it from the ambient air, and releases the filtered air back into the surrounding room. By creating a recirculating airflow pattern, the Model 450 Mist Collector does not require external exhausting or ductwork. Also, this unit after collecting mist vapors, it conveniently drains the oil back into the machinery itself and may be reused depending upon the application. The Model 450 Mist Collector provides an effective and economical solution for CNC machines, milling, grinding, and various other applications requiring mist collection. Product Features: Includes: variable speed controller (115V only), ON/OFF toggle switch (220V only), mounting brackets, and washable mist pre-filter. Optional: Magnehelic Gauge Air Volume: up to 950 CFM (high) and down to 50 CFM (low) Quiet, reliable, and low maintenance operation Low power consumption Long filter life Simple, quick “no tool” filter change Filter Setup: Washable Mist Pre-filter Activated Carbon Pre-filter Main Filter Choice: HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] or ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Typical Uses: CNC machines Milling Grinding Waterjet Machines Other applications that produce coolant mist, water mist, or oil mist
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 450 Mist Sentry - High Flow - SS-450-MIST - Sentry Air Systems, Inc.
Cypress, TX, United States
Model 450 Mist Sentry - High Flow
SS-450-MIST
Model 450 Mist Sentry - High Flow SS-450-MIST
The Model 450 Mist Collector provides powerful air cleaning designed for mist collection on enclosed machinery such as CNC mist elimination, and for other systems that produce coolant mist, water mist, and oil mist. This compact unit easily integrates with existing machinery because of its small footprint and convenient mounting options (mounting brackets included). This patented device offers high efficiency, quiet operation, low power consumption, and minimal maintenance. This system draws in mist into the unique washable mist filter, removing most of it from the ambient air, and releases the filtered air back into the surrounding room. By creating a recirculating airflow pattern, the Model 450 Mist Collector does not require external exhausting or ductwork. Also, this unit after collecting mist vapors, it conveniently drains the oil back into the machinery itself and may be reused depending upon the application. The Model 450 Mist Collector provides an effective and economical solution for CNC machines, milling, grinding, and various other applications requiring mist collection. Product Features: Includes: variable speed controller (115V only), ON/OFF toggle switch (220V only), mounting brackets, and washable mist pre-filter. Optional: Magnehelic Gauge Air Volume: up to 950 CFM (high) and down to 50 CFM (low) Quiet, reliable, and low maintenance operation Low power consumption Long filter life Simple, quick “no tool” filter change Filter Setup: Washable Mist Pre-filter Activated Carbon Pre-filter Main Filter Choice: HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] or ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Typical Uses: CNC machines Milling Grinding Waterjet Machines Other applications that produce coolant mist, water mist, or oil mist

The Model 450 Mist Collector provides powerful air cleaning designed for mist collection on enclosed machinery such as CNC mist elimination, and for other systems that produce coolant mist, water mist, and oil mist. This compact unit easily integrates with existing machinery because of its small footprint and convenient mounting options (mounting brackets included). This patented device offers high efficiency, quiet operation, low power consumption, and minimal maintenance.
This system draws in mist into the unique washable mist filter, removing most of it from the ambient air, and releases the filtered air back into the surrounding room. By creating a recirculating airflow pattern, the Model 450 Mist Collector does not require external exhausting or ductwork. Also, this unit after collecting mist vapors, it conveniently drains the oil back into the machinery itself and may be reused depending upon the application.
The Model 450 Mist Collector provides an effective and economical solution for CNC machines, milling, grinding, and various other applications requiring mist collection.
Product Features:

  • Includes: variable speed controller (115V only), ON/OFF toggle switch (220V only), mounting brackets, and washable mist pre-filter.
  • Optional: Magnehelic Gauge
  • Air Volume: up to 950 CFM (high) and down to 50 CFM (low)
  • Quiet, reliable, and low maintenance operation
  • Low power consumption
  • Long filter life
  • Simple, quick “no tool” filter change

Filter Setup:

  • Washable Mist Pre-filter
  • Activated Carbon Pre-filter
  • Main Filter Choice: HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] or ASHRAE [up to 95% efficiency on particles 0.5 microns and larger]

Typical Uses:

  • CNC machines
  • Milling
  • Grinding
  • Waterjet Machines
  • Other applications that produce coolant mist, water mist, or oil mist
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Mist Collectors
Product Number SS-450-MIST
Product Name Model 450 Mist Sentry - High Flow
Features HEPA/ULPA
Unlock Full Specs
to access all available technical data

Similar Products

ZeroMist™ Oil Mist Collectors - ZeroMist OMC600 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Airflow 600 SCFM (1020 m³/hr)
Efficiency 100 %
View Details
DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
Model 300 Mist Sentry - SS-300 MIST - Sentry Air Systems, Inc.
Sentry Air Systems, Inc.
Specs
Features HEPA/ULPA
Airflow 350 SCFM (595 m³/hr)
Minimum Particle Size 0.3000 to 0.5000 µm (0.0118 to 0.0197 mils)
View Details