Sentry Air Systems, Inc. Model 300 Mist Sentry SS-300 MIST

Description
The Model 300 Mist Collector provides powerful air cleaning designed for mist collection on enclosed machinery such as CNC mist elimination, and for other systems that produce coolant mist, water mist, and oil mist. This compact unit easily integrates with existing machinery because of its small footprint and convenient mounting options (mounting brackets included). This patented device offers high efficiency, quiet operation, low power consumption, and minimal maintenance. This system draws in mist into the unique washable mist filter, removing most of it from the ambient air, and releases the filtered air back into the surrounding room. By creating a recirculating airflow pattern, the Model 300 Mist Collector does not require external exhausting or ductwork. Also, this unit after collecting mist vapors, it conveniently drains the oil back into the machinery itself and may be reused depending upon the application. This mist collector utilizes a triple filter setup featuring the unique washable mist pre-filter, activated carbon pre-filter, and choice of main filter including HEPA filter and ASHRAE filter. The Model 300 Mist Collector provides an effective and economical solution for CNC machines, milling, grinding, and various other applications requiring mist collection. Product Features: Includes: mounting brackets, washable mist filter, Variable Speed Controller (115V only), and ON/OFF switch (standard on 220V) Optional: hour counter and Magnehelic Gauge Reliable, low maintenance operation Quiet & low power consumption Sturdy construction Long filter life Lightweight and easy to install Simple, quick “no tool” filter change Filter Setup: Washable Mist Pre-filter Activated Carbon Pre-filter Main Filter Choice: HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] or ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Typical Uses: CNC machines Milling Grinding Waterjet Machines Other applications that produce coolant mist, water mist, or oil mist
Datasheet
Description
The Model 300 Mist Collector provides powerful air cleaning designed for mist collection on enclosed machinery such as CNC mist elimination, and for other systems that produce coolant mist, water mist, and oil mist. This compact unit easily integrates with existing machinery because of its small footprint and convenient mounting options (mounting brackets included). This patented device offers high efficiency, quiet operation, low power consumption, and minimal maintenance. This system draws in mist into the unique washable mist filter, removing most of it from the ambient air, and releases the filtered air back into the surrounding room. By creating a recirculating airflow pattern, the Model 300 Mist Collector does not require external exhausting or ductwork. Also, this unit after collecting mist vapors, it conveniently drains the oil back into the machinery itself and may be reused depending upon the application. This mist collector utilizes a triple filter setup featuring the unique washable mist pre-filter, activated carbon pre-filter, and choice of main filter including HEPA filter and ASHRAE filter. The Model 300 Mist Collector provides an effective and economical solution for CNC machines, milling, grinding, and various other applications requiring mist collection. Product Features: Includes: mounting brackets, washable mist filter, Variable Speed Controller (115V only), and ON/OFF switch (standard on 220V) Optional: hour counter and Magnehelic Gauge Reliable, low maintenance operation Quiet & low power consumption Sturdy construction Long filter life Lightweight and easy to install Simple, quick “no tool” filter change Filter Setup: Washable Mist Pre-filter Activated Carbon Pre-filter Main Filter Choice: HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] or ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Typical Uses: CNC machines Milling Grinding Waterjet Machines Other applications that produce coolant mist, water mist, or oil mist
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 300 Mist Sentry - SS-300 MIST - Sentry Air Systems, Inc.
Cypress, TX, United States
Model 300 Mist Sentry
SS-300 MIST
Model 300 Mist Sentry SS-300 MIST
The Model 300 Mist Collector provides powerful air cleaning designed for mist collection on enclosed machinery such as CNC mist elimination, and for other systems that produce coolant mist, water mist, and oil mist. This compact unit easily integrates with existing machinery because of its small footprint and convenient mounting options (mounting brackets included). This patented device offers high efficiency, quiet operation, low power consumption, and minimal maintenance. This system draws in mist into the unique washable mist filter, removing most of it from the ambient air, and releases the filtered air back into the surrounding room. By creating a recirculating airflow pattern, the Model 300 Mist Collector does not require external exhausting or ductwork. Also, this unit after collecting mist vapors, it conveniently drains the oil back into the machinery itself and may be reused depending upon the application. This mist collector utilizes a triple filter setup featuring the unique washable mist pre-filter, activated carbon pre-filter, and choice of main filter including HEPA filter and ASHRAE filter. The Model 300 Mist Collector provides an effective and economical solution for CNC machines, milling, grinding, and various other applications requiring mist collection. Product Features: Includes: mounting brackets, washable mist filter, Variable Speed Controller (115V only), and ON/OFF switch (standard on 220V) Optional: hour counter and Magnehelic Gauge Reliable, low maintenance operation Quiet & low power consumption Sturdy construction Long filter life Lightweight and easy to install Simple, quick “no tool” filter change Filter Setup: Washable Mist Pre-filter Activated Carbon Pre-filter Main Filter Choice: HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] or ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Typical Uses: CNC machines Milling Grinding Waterjet Machines Other applications that produce coolant mist, water mist, or oil mist

The Model 300 Mist Collector provides powerful air cleaning designed for mist collection on enclosed machinery such as CNC mist elimination, and for other systems that produce coolant mist, water mist, and oil mist. This compact unit easily integrates with existing machinery because of its small footprint and convenient mounting options (mounting brackets included). This patented device offers high efficiency, quiet operation, low power consumption, and minimal maintenance.
This system draws in mist into the unique washable mist filter, removing most of it from the ambient air, and releases the filtered air back into the surrounding room. By creating a recirculating airflow pattern, the Model 300 Mist Collector does not require external exhausting or ductwork. Also, this unit after collecting mist vapors, it conveniently drains the oil back into the machinery itself and may be reused depending upon the application. This mist collector utilizes a triple filter setup featuring the unique washable mist pre-filter, activated carbon pre-filter, and choice of main filter including HEPA filter and ASHRAE filter.
The Model 300 Mist Collector provides an effective and economical solution for CNC machines, milling, grinding, and various other applications requiring mist collection.
Product Features:

  • Includes: mounting brackets, washable mist filter, Variable Speed Controller (115V only), and ON/OFF switch (standard on 220V)
  • Optional: hour counter and Magnehelic Gauge
  • Reliable, low maintenance operation
  • Quiet & low power consumption
  • Sturdy construction
  • Long filter life
  • Lightweight and easy to install
  • Simple, quick “no tool” filter change

Filter Setup:

  • Washable Mist Pre-filter
  • Activated Carbon Pre-filter
  • Main Filter Choice: HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] or ASHRAE [up to 95% efficiency on particles 0.5 microns and larger]

Typical Uses:

  • CNC machines
  • Milling
  • Grinding
  • Waterjet Machines
  • Other applications that produce coolant mist, water mist, or oil mist
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Mist Collectors
Product Number SS-300 MIST
Product Name Model 300 Mist Sentry
Features HEPA/ULPA
Unlock Full Specs
to access all available technical data

Similar Products

ZeroMist™ Oil Mist Collectors - ZeroMist OM1200 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Airflow 1200 SCFM (2040 m³/hr)
Efficiency 100 %
View Details
DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
Model 400 Mist Sentry - SS-400-MIST - Sentry Air Systems, Inc.
Sentry Air Systems, Inc.
Specs
Features HEPA/ULPA
Airflow 950 SCFM (1615 m³/hr)
View Details
Oil Mist Eliminators -  - Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal Products, Inc. - The Vacuum Experts
Specs
Applications Coolant / Oil Mist
View Details