Sentry Air Systems, Inc. 30" IV Hood - Portable Clean Room with IV Rod SS-330-IV

Description
The 30” Wide IV Hood creates a clean work enclosure for IV bag preparation through a positive pressure or vertical laminar flow pattern. A vertical laminar flow pattern forms when the system draws in ambient air through the dual stage filtration system supplying clean air to IV Hood. The dual stage filtration system contains a pre-filter and choice of the main filter. The 30” Wide IV Hood provides an ISO Class 5 cleanroom environment suitable for IV bag preparation. Healthcare professionals should prepare IV bags in a sterile environment in order to produce the highest quality product as well as safeguard patients’ health and safety. After spiking, the Joint Commission requires healthcare professionals to utilize IV bags within one hour unless they were prepared in an ISO Class 5 Cleanroom environment. For easy storage, the IV Hood comes standard with a 10-hook stainless steel IV bag rod. This reliable unit provides an easily portable solution for any size facility. Product Features: Includes: anti-static vinyl curtains, LED light, and a stainless steel IV bag rod (10 hooks) Optional: variable speed controller (115V only), hour counter, and removable spill tray Quiet operation Long filter life Simple, quick “no tool” filter change Highly Portable and lightweight Reliable, low maintenance operation Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] Typical Uses: IV infusion IV spiking Short-term IV Bag storage Other medical applications Our line of portable clean rooms are not intended for sterile compounding applications.
Datasheet
Description
The 30” Wide IV Hood creates a clean work enclosure for IV bag preparation through a positive pressure or vertical laminar flow pattern. A vertical laminar flow pattern forms when the system draws in ambient air through the dual stage filtration system supplying clean air to IV Hood. The dual stage filtration system contains a pre-filter and choice of the main filter. The 30” Wide IV Hood provides an ISO Class 5 cleanroom environment suitable for IV bag preparation. Healthcare professionals should prepare IV bags in a sterile environment in order to produce the highest quality product as well as safeguard patients’ health and safety. After spiking, the Joint Commission requires healthcare professionals to utilize IV bags within one hour unless they were prepared in an ISO Class 5 Cleanroom environment. For easy storage, the IV Hood comes standard with a 10-hook stainless steel IV bag rod. This reliable unit provides an easily portable solution for any size facility. Product Features: Includes: anti-static vinyl curtains, LED light, and a stainless steel IV bag rod (10 hooks) Optional: variable speed controller (115V only), hour counter, and removable spill tray Quiet operation Long filter life Simple, quick “no tool” filter change Highly Portable and lightweight Reliable, low maintenance operation Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] Typical Uses: IV infusion IV spiking Short-term IV Bag storage Other medical applications Our line of portable clean rooms are not intended for sterile compounding applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30
Cypress, TX, United States
30" IV Hood - Portable Clean Room with IV Rod
SS-330-IV
30" IV Hood - Portable Clean Room with IV Rod SS-330-IV
The 30” Wide IV Hood creates a clean work enclosure for IV bag preparation through a positive pressure or vertical laminar flow pattern. A vertical laminar flow pattern forms when the system draws in ambient air through the dual stage filtration system supplying clean air to IV Hood. The dual stage filtration system contains a pre-filter and choice of the main filter. The 30” Wide IV Hood provides an ISO Class 5 cleanroom environment suitable for IV bag preparation. Healthcare professionals should prepare IV bags in a sterile environment in order to produce the highest quality product as well as safeguard patients’ health and safety. After spiking, the Joint Commission requires healthcare professionals to utilize IV bags within one hour unless they were prepared in an ISO Class 5 Cleanroom environment. For easy storage, the IV Hood comes standard with a 10-hook stainless steel IV bag rod. This reliable unit provides an easily portable solution for any size facility. Product Features: Includes: anti-static vinyl curtains, LED light, and a stainless steel IV bag rod (10 hooks) Optional: variable speed controller (115V only), hour counter, and removable spill tray Quiet operation Long filter life Simple, quick “no tool” filter change Highly Portable and lightweight Reliable, low maintenance operation Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] Typical Uses: IV infusion IV spiking Short-term IV Bag storage Other medical applications Our line of portable clean rooms are not intended for sterile compounding applications.

The 30” Wide IV Hood creates a clean work enclosure for IV bag preparation through a positive pressure or vertical laminar flow pattern. A vertical laminar flow pattern forms when the system draws in ambient air through the dual stage filtration system supplying clean air to IV Hood. The dual stage filtration system contains a pre-filter and choice of the main filter.
The 30” Wide IV Hood provides an ISO Class 5 cleanroom environment suitable for IV bag preparation. Healthcare professionals should prepare IV bags in a sterile environment in order to produce the highest quality product as well as safeguard patients’ health and safety. After spiking, the Joint Commission requires healthcare professionals to utilize IV bags within one hour unless they were prepared in an ISO Class 5 Cleanroom environment. For easy storage, the IV Hood comes standard with a 10-hook stainless steel IV bag rod. This reliable unit provides an easily portable solution for any size facility.
Product Features:

  • Includes: anti-static vinyl curtains, LED light, and a stainless steel IV bag rod (10 hooks)
  • Optional: variable speed controller (115V only), hour counter, and removable spill tray
  • Quiet operation
  • Long filter life
  • Simple, quick “no tool” filter change
  • Highly Portable and lightweight
  • Reliable, low maintenance operation

Filter Choices:

  • ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger]
  • HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]

Typical Uses:

  • IV infusion
  • IV spiking
  • Short-term IV Bag storage
  • Other medical applications

Our line of portable clean rooms are not intended for sterile compounding applications.

Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Fume Hoods
Product Number SS-330-IV
Product Name 30" IV Hood - Portable Clean Room with IV Rod
Fume Hood Type Cleanroom
Filter Type ULPA, HEPA
Required Airflow 350 SCFM (595 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Folding Sash Ductless Fume Hood - Endeavour™ ACPT4000 - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Bonded Activated Carbon and HEPA
View Details
High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
12
Specs
Fume Hood Type Cleanroom
Filter Type ULPA, HEPA
Required Airflow 65 SCFM (110 m³/hr)
View Details