AirClean Systems Folding Sash Ductless Fume Hood Endeavour™ ACPT4000

Description
PRODUCT DESCRIPTION Touch screen automatic safety controller Large capacity filtration bed for variety of application challenges Integral polypropylene spill tray Advanced airflow monitoring and controller Single wall structure polypropylene design to maximize work area AirZone baffling to promote uniform airflow and contaminate containment Folding polycarbonate sash that allow free range of monitor for application manipulation Standard Features AirZone™ baffling establishes a proper horizontal airflow pattern and directs toxins away from the operator in a predictable pattern, eliminating "dead spots" within the hood Integral base with deep spill lip No installation required - plugs directly into a standard 110V or 220V electrical outlet Structural thermally-fused polypropylene construction for superior chemical resistance and spill containment Constant monitoring of fume hood face velocity with variable airflow control to user preset value Built-in solid state gas detection Large capacity filtration bed to handle a wide variety of applications ChemMinder™ chemical class confirmation - user notification of chemical/filtration compatibility Touch-screen microprocessor control with variable airflow controller and constant filter monitoring Wide range of bonded activated carbon and HEPA filters for containment of virtually any toxic vapor, fume, gas, or particulate Gas phase bonded carbon filtration Lab event timer Safety Features AirZone™ baffling to prevent fume hood roll and provide superior containment of gases and vapors Brushless, sparkless blower is post-filter Deep base effectively contains accidental spills Electronic gas detection for real-time gas phase filter monitoring Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Filter safety lockout to ensure correct filter replacement Low airflow alarm warns the user both visually and audibly Real time monitoring of installed filtration bed Tested to UL 61010- C22.2 No. 61010-1, and EN 61326-1
Request a Quote
Description
PRODUCT DESCRIPTION Touch screen automatic safety controller Large capacity filtration bed for variety of application challenges Integral polypropylene spill tray Advanced airflow monitoring and controller Single wall structure polypropylene design to maximize work area AirZone baffling to promote uniform airflow and contaminate containment Folding polycarbonate sash that allow free range of monitor for application manipulation Standard Features AirZone™ baffling establishes a proper horizontal airflow pattern and directs toxins away from the operator in a predictable pattern, eliminating "dead spots" within the hood Integral base with deep spill lip No installation required - plugs directly into a standard 110V or 220V electrical outlet Structural thermally-fused polypropylene construction for superior chemical resistance and spill containment Constant monitoring of fume hood face velocity with variable airflow control to user preset value Built-in solid state gas detection Large capacity filtration bed to handle a wide variety of applications ChemMinder™ chemical class confirmation - user notification of chemical/filtration compatibility Touch-screen microprocessor control with variable airflow controller and constant filter monitoring Wide range of bonded activated carbon and HEPA filters for containment of virtually any toxic vapor, fume, gas, or particulate Gas phase bonded carbon filtration Lab event timer Safety Features AirZone™ baffling to prevent fume hood roll and provide superior containment of gases and vapors Brushless, sparkless blower is post-filter Deep base effectively contains accidental spills Electronic gas detection for real-time gas phase filter monitoring Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Filter safety lockout to ensure correct filter replacement Low airflow alarm warns the user both visually and audibly Real time monitoring of installed filtration bed Tested to UL 61010- C22.2 No. 61010-1, and EN 61326-1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Folding Sash Ductless Fume Hood - Endeavour™ ACPT4000 - AirClean Systems
Creedmoor, NC, United States
Folding Sash Ductless Fume Hood
Endeavour™ ACPT4000
Folding Sash Ductless Fume Hood Endeavour™ ACPT4000
PRODUCT DESCRIPTION Touch screen automatic safety controller Large capacity filtration bed for variety of application challenges Integral polypropylene spill tray Advanced airflow monitoring and controller Single wall structure polypropylene design to maximize work area AirZone baffling to promote uniform airflow and contaminate containment Folding polycarbonate sash that allow free range of monitor for application manipulation Standard Features AirZone™ baffling establishes a proper horizontal airflow pattern and directs toxins away from the operator in a predictable pattern, eliminating "dead spots" within the hood Integral base with deep spill lip No installation required - plugs directly into a standard 110V or 220V electrical outlet Structural thermally-fused polypropylene construction for superior chemical resistance and spill containment Constant monitoring of fume hood face velocity with variable airflow control to user preset value Built-in solid state gas detection Large capacity filtration bed to handle a wide variety of applications ChemMinder™ chemical class confirmation - user notification of chemical/filtration compatibility Touch-screen microprocessor control with variable airflow controller and constant filter monitoring Wide range of bonded activated carbon and HEPA filters for containment of virtually any toxic vapor, fume, gas, or particulate Gas phase bonded carbon filtration Lab event timer Safety Features AirZone™ baffling to prevent fume hood roll and provide superior containment of gases and vapors Brushless, sparkless blower is post-filter Deep base effectively contains accidental spills Electronic gas detection for real-time gas phase filter monitoring Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Filter safety lockout to ensure correct filter replacement Low airflow alarm warns the user both visually and audibly Real time monitoring of installed filtration bed Tested to UL 61010- C22.2 No. 61010-1, and EN 61326-1

PRODUCT DESCRIPTION

  • Touch screen automatic safety controller
  • Large capacity filtration bed for variety of application challenges
  • Integral polypropylene spill tray
  • Advanced airflow monitoring and controller
  • Single wall structure polypropylene design to maximize work area
  • AirZone baffling to promote uniform airflow and contaminate containment
  • Folding polycarbonate sash that allow free range of monitor for application manipulation

Standard Features

  • AirZone™ baffling establishes a proper horizontal airflow pattern and directs toxins away from the operator in a predictable pattern, eliminating "dead spots" within the hood
  • Integral base with deep spill lip
  • No installation required - plugs directly into a standard 110V or 220V electrical outlet
  • Structural thermally-fused polypropylene construction for superior chemical resistance and spill containment
  • Constant monitoring of fume hood face velocity with variable airflow control to user preset value
  • Built-in solid state gas detection
  • Large capacity filtration bed to handle a wide variety of applications
  • ChemMinder™ chemical class confirmation - user notification of chemical/filtration compatibility
  • Touch-screen microprocessor control with variable airflow controller and constant filter monitoring
  • Wide range of bonded activated carbon and HEPA filters for containment of virtually any toxic vapor, fume, gas, or particulate
  • Gas phase bonded carbon filtration
  • Lab event timer

Safety Features

  • AirZone™ baffling to prevent fume hood roll and provide superior containment of gases and vapors
  • Brushless, sparkless blower is post-filter
  • Deep base effectively contains accidental spills
  • Electronic gas detection for real-time gas phase filter monitoring
  • Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas
  • Filter safety lockout to ensure correct filter replacement
  • Low airflow alarm warns the user both visually and audibly
  • Real time monitoring of installed filtration bed
  • Tested to UL 61010- C22.2 No. 61010-1, and EN 61326-1
Supplier's Site

Technical Specifications

  AirClean Systems
Product Category Fume Hoods
Product Number Endeavour™ ACPT4000
Product Name Folding Sash Ductless Fume Hood
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Bonded Activated Carbon and HEPA
Sash Options Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene Total Exhaust Fume Hood - AC6000TE - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Sash Options Vertical
View Details
Folding Sash Ductless Fume Hood - Endeavour™ ACPT5036 - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Bonded Activated Carbon and HEPA
View Details
Ductless Chemical Workstation - AC648TAS - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; Bonded Carbon/HEPA
View Details
Polypropylene Free-Standing Ductless Enclosure - AC6000E - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; HEPA
View Details