Sentry Air Systems, Inc. Model 2000 Ambient Mist Collector SS-2000-MIST

Description
The Model 2000 Ambient Mist Collector captures and collects excess airborne mist commonly found in machining and tooling shops. The filtration system pulls air through four mesh pre-filters into a main filter bag both specially-designed to handle mist and other wet environments. Collected mist drains into a plug at the base of the unit for repurposing and recycling if applicable. The Model 2000 Ambient Mist Collector commonly hangs from a ceiling but alternatively can be installed by mounting to our Fume Extractor Stand, placing the unit on a cart or table, or mounting to a wall or shelf. Depending on the size of the work area, your facility may need multiple systems to be installed to better cleanse the air and create optimal airflow patterns. The Model 2000 Ambient Mist Collector provides a mist control solution for environments where direct-mounting a mist collection system is not available or feasible. This unit has been stringently tested and evaluated by a third-party to verify that all internal components are able to withstand a moist environment. Product Features: Air Volume: up to 2,000 CFM (high) Long filter life Four-way adjustable gate Reliable, low maintenance operation Low power consumption Quiet operation Simple, quick “no tool” filter change Filtration: (4) Cleanable Mesh Pre-Filter (1) Oil Mist Bag Filter Typical Uses: General shop mist collection Open CNC lathes and waterjet machines that produce ambient mist Other applications that produce oil mist, water mist or coolant mist
Datasheet
Description
The Model 2000 Ambient Mist Collector captures and collects excess airborne mist commonly found in machining and tooling shops. The filtration system pulls air through four mesh pre-filters into a main filter bag both specially-designed to handle mist and other wet environments. Collected mist drains into a plug at the base of the unit for repurposing and recycling if applicable. The Model 2000 Ambient Mist Collector commonly hangs from a ceiling but alternatively can be installed by mounting to our Fume Extractor Stand, placing the unit on a cart or table, or mounting to a wall or shelf. Depending on the size of the work area, your facility may need multiple systems to be installed to better cleanse the air and create optimal airflow patterns. The Model 2000 Ambient Mist Collector provides a mist control solution for environments where direct-mounting a mist collection system is not available or feasible. This unit has been stringently tested and evaluated by a third-party to verify that all internal components are able to withstand a moist environment. Product Features: Air Volume: up to 2,000 CFM (high) Long filter life Four-way adjustable gate Reliable, low maintenance operation Low power consumption Quiet operation Simple, quick “no tool” filter change Filtration: (4) Cleanable Mesh Pre-Filter (1) Oil Mist Bag Filter Typical Uses: General shop mist collection Open CNC lathes and waterjet machines that produce ambient mist Other applications that produce oil mist, water mist or coolant mist
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 2000 Ambient Mist Collector - SS-2000-MIST - Sentry Air Systems, Inc.
Cypress, TX, United States
Model 2000 Ambient Mist Collector
SS-2000-MIST
Model 2000 Ambient Mist Collector SS-2000-MIST
The Model 2000 Ambient Mist Collector captures and collects excess airborne mist commonly found in machining and tooling shops. The filtration system pulls air through four mesh pre-filters into a main filter bag both specially-designed to handle mist and other wet environments. Collected mist drains into a plug at the base of the unit for repurposing and recycling if applicable. The Model 2000 Ambient Mist Collector commonly hangs from a ceiling but alternatively can be installed by mounting to our Fume Extractor Stand, placing the unit on a cart or table, or mounting to a wall or shelf. Depending on the size of the work area, your facility may need multiple systems to be installed to better cleanse the air and create optimal airflow patterns. The Model 2000 Ambient Mist Collector provides a mist control solution for environments where direct-mounting a mist collection system is not available or feasible. This unit has been stringently tested and evaluated by a third-party to verify that all internal components are able to withstand a moist environment. Product Features: Air Volume: up to 2,000 CFM (high) Long filter life Four-way adjustable gate Reliable, low maintenance operation Low power consumption Quiet operation Simple, quick “no tool” filter change Filtration: (4) Cleanable Mesh Pre-Filter (1) Oil Mist Bag Filter Typical Uses: General shop mist collection Open CNC lathes and waterjet machines that produce ambient mist Other applications that produce oil mist, water mist or coolant mist

The Model 2000 Ambient Mist Collector captures and collects excess airborne mist commonly found in machining and tooling shops. The filtration system pulls air through four mesh pre-filters into a main filter bag both specially-designed to handle mist and other wet environments. Collected mist drains into a plug at the base of the unit for repurposing and recycling if applicable.
The Model 2000 Ambient Mist Collector commonly hangs from a ceiling but alternatively can be installed by mounting to our Fume Extractor Stand, placing the unit on a cart or table, or mounting to a wall or shelf. Depending on the size of the work area, your facility may need multiple systems to be installed to better cleanse the air and create optimal airflow patterns. The Model 2000 Ambient Mist Collector provides a mist control solution for environments where direct-mounting a mist collection system is not available or feasible.
This unit has been stringently tested and evaluated by a third-party to verify that all internal components are able to withstand a moist environment.
Product Features:

  • Air Volume: up to 2,000 CFM (high)
  • Long filter life
  • Four-way adjustable gate
  • Reliable, low maintenance operation
  • Low power consumption
  • Quiet operation
  • Simple, quick “no tool” filter change

Filtration:

  • (4) Cleanable Mesh Pre-Filter
  • (1) Oil Mist Bag Filter

Typical Uses:

  • General shop mist collection
  • Open CNC lathes and waterjet machines that produce ambient mist
  • Other applications that produce oil mist, water mist or coolant mist
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Mist Collectors
Product Number SS-2000-MIST
Product Name Model 2000 Ambient Mist Collector
Unlock Full Specs
to access all available technical data

Similar Products

ZeroSmoke™ Oil Smoke Collectors - ZeroSmoke OSC300 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Airflow 300 SCFM (510 m³/hr)
Efficiency 100 %
View Details
DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
Model 200 Mist Sentry - SS-200-MIST - Sentry Air Systems, Inc.
Sentry Air Systems, Inc.
Specs
Features HEPA/ULPA
Airflow 100 SCFM (170 m³/hr)
Minimum Particle Size 0.3000 to 0.5000 µm (0.0118 to 0.0197 mils)
View Details