Sentry Air Systems, Inc. Model 200 Mist Sentry SS-200-MIST

Description
The Model 200 Mist Collector is a compact and powerful air cleaner that is designed for mist collection on enclosed machinery. The most common application for this system is CNC mist elimination. In addition, this compact mist collector may be an excellent choice for other systems that have coolant mist, water mist, and oil mist applications. This unique patented device offers high efficiency, quiet operation, low power consumption, and minimal maintenance. No external exhausting or ducting is required with this system. The unique washable mist filter collects mist vapors and conveniently drains it back into the machinery itself and may be reusable depending upon the application. The Model 200 Mist Collector can provide an effective and economical solution for CNC machines, milling, grinding, and various other applications requiring mist collection. Product Features: Includes: mounting brackets and washable mist filter Optional: Variable Speed Controller (115V only) and hour counter Reliable, low maintenance operation Quiet & low power consumption Sturdy construction Long filter life Lightweight and easy to install Simple, quick “no tool” filter change Pre-Filters: Washable Mist Filter Carbon Pre-Filter Filter Choices: HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Typical Uses: CNC mist elimination coolant mist, water mist, and oil mist applications
Datasheet
Description
The Model 200 Mist Collector is a compact and powerful air cleaner that is designed for mist collection on enclosed machinery. The most common application for this system is CNC mist elimination. In addition, this compact mist collector may be an excellent choice for other systems that have coolant mist, water mist, and oil mist applications. This unique patented device offers high efficiency, quiet operation, low power consumption, and minimal maintenance. No external exhausting or ducting is required with this system. The unique washable mist filter collects mist vapors and conveniently drains it back into the machinery itself and may be reusable depending upon the application. The Model 200 Mist Collector can provide an effective and economical solution for CNC machines, milling, grinding, and various other applications requiring mist collection. Product Features: Includes: mounting brackets and washable mist filter Optional: Variable Speed Controller (115V only) and hour counter Reliable, low maintenance operation Quiet & low power consumption Sturdy construction Long filter life Lightweight and easy to install Simple, quick “no tool” filter change Pre-Filters: Washable Mist Filter Carbon Pre-Filter Filter Choices: HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Typical Uses: CNC mist elimination coolant mist, water mist, and oil mist applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 200 Mist Sentry - SS-200-MIST - Sentry Air Systems, Inc.
Cypress, TX, United States
Model 200 Mist Sentry
SS-200-MIST
Model 200 Mist Sentry SS-200-MIST
The Model 200 Mist Collector is a compact and powerful air cleaner that is designed for mist collection on enclosed machinery. The most common application for this system is CNC mist elimination. In addition, this compact mist collector may be an excellent choice for other systems that have coolant mist, water mist, and oil mist applications. This unique patented device offers high efficiency, quiet operation, low power consumption, and minimal maintenance. No external exhausting or ducting is required with this system. The unique washable mist filter collects mist vapors and conveniently drains it back into the machinery itself and may be reusable depending upon the application. The Model 200 Mist Collector can provide an effective and economical solution for CNC machines, milling, grinding, and various other applications requiring mist collection. Product Features: Includes: mounting brackets and washable mist filter Optional: Variable Speed Controller (115V only) and hour counter Reliable, low maintenance operation Quiet & low power consumption Sturdy construction Long filter life Lightweight and easy to install Simple, quick “no tool” filter change Pre-Filters: Washable Mist Filter Carbon Pre-Filter Filter Choices: HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Typical Uses: CNC mist elimination coolant mist, water mist, and oil mist applications

The Model 200 Mist Collector is a compact and powerful air cleaner that is designed for mist collection on enclosed machinery. The most common application for this system is CNC mist elimination. In addition, this compact mist collector may be an excellent choice for other systems that have coolant mist, water mist, and oil mist applications. This unique patented device offers high efficiency, quiet operation, low power consumption, and minimal maintenance. No external exhausting or ducting is required with this system.
The unique washable mist filter collects mist vapors and conveniently drains it back into the machinery itself and may be reusable depending upon the application.
The Model 200 Mist Collector can provide an effective and economical solution for CNC machines, milling, grinding, and various other applications requiring mist collection.
Product Features:

  • Includes: mounting brackets and washable mist filter
  • Optional: Variable Speed Controller (115V only) and hour counter
  • Reliable, low maintenance operation
  • Quiet & low power consumption
  • Sturdy construction
  • Long filter life
  • Lightweight and easy to install
  • Simple, quick “no tool” filter change

Pre-Filters:

  • Washable Mist Filter
  • Carbon Pre-Filter

Filter Choices:

  • HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
  • ASHRAE [up to 95% efficiency on particles 0.5 microns and larger]

Typical Uses:

  • CNC mist elimination coolant mist, water mist, and oil mist applications
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Mist Collectors
Product Number SS-200-MIST
Product Name Model 200 Mist Sentry
Features HEPA/ULPA
Unlock Full Specs
to access all available technical data

Similar Products

ZeroMist™ Oil Mist Collectors - ZeroMist OMC600 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Airflow 600 SCFM (1020 m³/hr)
Efficiency 100 %
View Details
DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
Model 450 Mist Sentry - High Flow - SS-450-MIST - Sentry Air Systems, Inc.
Specs
Features HEPA/ULPA
Airflow 700 SCFM (1190 m³/hr)
Minimum Particle Size 0.1200 to 0.5000 µm (0.0047 to 0.0197 mils)
View Details