TorqSense Digital rotary strain gauge series (SGR) torque meters offer a separate electronics module and use non contact technology eliminating the need for noisy slip rings. The SGR530/540 series torque testing equipment is suitable for torque measuring, testing, feedback control of drive mechanisms and process control applications. The SGR series transducers use modern strain gauge signal conditioning techniques to provide a high bandwidth low cost torque measuring solution with high overrange and overload capabilities.
Sensor Technology, Ltd. | |
---|---|
Product Category | Torque Sensors |
Product Number | TorqSense SGR530/540 |
Product Name | Rotating Torque Sensors With Separate Electronics |
Torque | 1.55 to 115044 In-lbs (1.79 to 132653 kg-cm) |
Electrical Output | Serial |
Torque Sensor Type | Rotary |