Sensata Technologies CHO5 Parallel Single Turn Absolute Encoder

Description
Through hollow shaft version Ø14mm, with reduction hubs in aluminium of 6, 8, 10 and 12 mm Robustness and excellent resistance to shocks / vibrations High protection level IP65 High resolutions possibility, up to 15 bits (Gray or binary) Universal electronic circuits from 5 to 30 Vdc High performances in temperature –20°C to 90°C (option –40°C to 100°C) Standard DIRECTION entry, LATCH option
Request a Quote Datasheet
Description
Through hollow shaft version Ø14mm, with reduction hubs in aluminium of 6, 8, 10 and 12 mm Robustness and excellent resistance to shocks / vibrations High protection level IP65 High resolutions possibility, up to 15 bits (Gray or binary) Universal electronic circuits from 5 to 30 Vdc High performances in temperature –20°C to 90°C (option –40°C to 100°C) Standard DIRECTION entry, LATCH option
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHO5 Parallel Single Turn Absolute Encoder -  - Sensata Technologies
Attleboro, MA, United States
CHO5 Parallel Single Turn Absolute Encoder
CHO5 Parallel Single Turn Absolute Encoder
Through hollow shaft version Ø14mm, with reduction hubs in aluminium of 6, 8, 10 and 12 mm Robustness and excellent resistance to shocks / vibrations High protection level IP65 High resolutions possibility, up to 15 bits (Gray or binary) Universal electronic circuits from 5 to 30 Vdc High performances in temperature –20°C to 90°C (option –40°C to 100°C) Standard DIRECTION entry, LATCH option
  • Through hollow shaft version Ø14mm, with reduction hubs in aluminium of 6, 8, 10 and 12 mm
  • Robustness and excellent resistance to shocks / vibrations
  • High protection level IP65
  • High resolutions possibility, up to 15 bits (Gray or binary)
  • Universal electronic circuits from 5 to 30 Vdc
  • High performances in temperature –20°C to 90°C (option –40°C to 100°C)
  • Standard DIRECTION entry, LATCH option
Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies
Product Category Rotary Encoders
Product Name CHO5 Parallel Single Turn Absolute Encoder
Encoder Type Absolute
Unlock Full Specs
to access all available technical data

Similar Products

LP35 SSI Fixed Absolute Rotary Encoder -  - Sensata Technologies
Specs
Encoder Type Absolute
Features Hollow Shaft
Encoder Output Quadrature; Index
View Details
Encoders - Industrial - 6207-01029-1702-ND - DigiKey
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details
2 suppliers
Rotary Encoder, Mechanical, Absolute Rohs Compliant Sensata/bei Sensors - 73AJ8529 - Newark, An Avnet Company
Specs
Encoder Technology Mechanical
Encoder Type Absolute
View Details
CHM9 BISS Absolute Single Turn Encoder -  - Sensata Technologies
Specs
Encoder Type Absolute
Shaft Speed 6000 rpm
Rotor Inertia 0.0021 oz-in-sec² (0.0150 kg-cm²)
View Details