Sensata Technologies PHM5 Parallel Absolute Multi-Turn Encoder - PNP NPN

Description
Solid shaft Ø 6 and Ø 10 mm, Robustness and excellent resistance to shocks / vibrations, High protection level IP65, IP67 option with a sealing flange, High performances in temperature –20°C to +85°C, Parallel output, PNP or NPN, Universal electronic circuits from 11 to 30Vdc, Protection against short-circuits and inversion of polarity, High resolutions available: 8192 (13 bits) per turn, Turn counting up to 65 536 (16 bits), Reset, select, Latch, Direction functions, Option: push-button on the cover for an encoder reset to a value X.
Request a Quote Datasheet
Description
Solid shaft Ø 6 and Ø 10 mm, Robustness and excellent resistance to shocks / vibrations, High protection level IP65, IP67 option with a sealing flange, High performances in temperature –20°C to +85°C, Parallel output, PNP or NPN, Universal electronic circuits from 11 to 30Vdc, Protection against short-circuits and inversion of polarity, High resolutions available: 8192 (13 bits) per turn, Turn counting up to 65 536 (16 bits), Reset, select, Latch, Direction functions, Option: push-button on the cover for an encoder reset to a value X.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PHM5 Parallel Absolute Multi-Turn Encoder - PNP NPN -  - Sensata Technologies
Attleboro, MA, United States
PHM5 Parallel Absolute Multi-Turn Encoder - PNP NPN
PHM5 Parallel Absolute Multi-Turn Encoder - PNP NPN
Solid shaft Ø 6 and Ø 10 mm, Robustness and excellent resistance to shocks / vibrations, High protection level IP65, IP67 option with a sealing flange, High performances in temperature –20°C to +85°C, Parallel output, PNP or NPN, Universal electronic circuits from 11 to 30Vdc, Protection against short-circuits and inversion of polarity, High resolutions available: 8192 (13 bits) per turn, Turn counting up to 65 536 (16 bits), Reset, select, Latch, Direction functions, Option: push-button on the cover for an encoder reset to a value X.
  • Solid shaft Ø 6 and Ø 10 mm,
  • Robustness and excellent resistance to shocks / vibrations,
  • High protection level IP65, IP67 option with a sealing flange,
  • High performances in temperature –20°C to +85°C,
  • Parallel output, PNP or NPN,
  • Universal electronic circuits from 11 to 30Vdc,
  • Protection against short-circuits and inversion of polarity,
  • High resolutions available: 8192 (13 bits) per turn,
  • Turn counting up to 65 536 (16 bits),
  • Reset, select, Latch, Direction functions,
  • Option: push-button on the cover for an encoder reset to a value X.
Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies
Product Category Rotary Encoders
Product Name PHM5 Parallel Absolute Multi-Turn Encoder - PNP NPN
Encoder Type Absolute; Multiturn
Unlock Full Specs
to access all available technical data

Similar Products

Encoders - 6207-01002-10023-ND - DigiKey
Sensata Technologies
Specs
Encoder Type Incremental
Encoder Output Quadrature; Index
Counts / Revolution 1024 (counts/revolution)
View Details
LP35 SSI Non-Incendive Absolute Rotary Encoder -  - Sensata Technologies
Specs
Encoder Type Absolute; Incremental
Features Hollow Shaft
Encoder Output Quadrature; Index
View Details
LP35 SSI Explosion Proof Rotary Encoder -  - Sensata Technologies
Specs
Encoder Type Absolute; Incremental
Features Hollow Shaft
Encoder Output Quadrature; Index
View Details