Sensata Technologies MHK5 SSI Absolute Multi-Turn Encoder

Description
MHK510 encoder Ø58mm with SSI interface: Robust and compact conception Ø 15 mm blind shaft, reduction hubs available Precision ball bearings with sealing flange High temperatures performances –40°C … +85°C Code disc made of unbreakable and durable plastic Mechanical memorisation of the number of turns by gears SSI transmission, GRAY code Resolution : 13 bits = 8192 steps/turn Number of turns : 12 bits = 4096 turns Polarity inversion and short circuit protection Highly integrated circuit in SMD-technology
Request a Quote Datasheet
Description
MHK510 encoder Ø58mm with SSI interface: Robust and compact conception Ø 15 mm blind shaft, reduction hubs available Precision ball bearings with sealing flange High temperatures performances –40°C … +85°C Code disc made of unbreakable and durable plastic Mechanical memorisation of the number of turns by gears SSI transmission, GRAY code Resolution : 13 bits = 8192 steps/turn Number of turns : 12 bits = 4096 turns Polarity inversion and short circuit protection Highly integrated circuit in SMD-technology
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MHK5 SSI Absolute Multi-Turn Encoder -  - Sensata Technologies
Attleboro, MA, United States
MHK5 SSI Absolute Multi-Turn Encoder
MHK5 SSI Absolute Multi-Turn Encoder
MHK510 encoder Ø58mm with SSI interface: Robust and compact conception Ø 15 mm blind shaft, reduction hubs available Precision ball bearings with sealing flange High temperatures performances –40°C … +85°C Code disc made of unbreakable and durable plastic Mechanical memorisation of the number of turns by gears SSI transmission, GRAY code Resolution : 13 bits = 8192 steps/turn Number of turns : 12 bits = 4096 turns Polarity inversion and short circuit protection Highly integrated circuit in SMD-technology

MHK510 encoder Ø58mm with SSI interface:

  • Robust and compact conception
  • Ø 15 mm blind shaft, reduction hubs available
  • Precision ball bearings with sealing flange
  • High temperatures performances –40°C … +85°C
  • Code disc made of unbreakable and durable plastic
  • Mechanical memorisation of the number of turns by gears
  • SSI transmission, GRAY code
  • Resolution : 13 bits = 8192 steps/turn
  • Number of turns : 12 bits = 4096 turns
  • Polarity inversion and short circuit protection
  • Highly integrated circuit in SMD-technology
Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies
Product Category Rotary Encoders
Product Name MHK5 SSI Absolute Multi-Turn Encoder
Encoder Type Absolute; Multiturn
Unlock Full Specs
to access all available technical data

Similar Products

THK4 Absolute Multiturn  Encoder -  - Sensata Technologies
Specs
Encoder Type Absolute; Multiturn
Shaft Speed 12000 rpm
Rotor Inertia 4.25E-4 oz-in-sec² (0.0030 kg-cm²)
View Details
Encoders - Industrial - 6207-01018-329-ND - DigiKey
Specs
Encoder Type Absolute
Absolute Encoder Output Code Gray
View Details
Rotary Encoder, Mechanical, Absolute Rohs Compliant Sensata/bei Sensors - 73AJ8532 - Newark, An Avnet Company
Specs
Encoder Technology Mechanical
Encoder Type Absolute
View Details