Sensata Technologies P6000 Pressure Sensor

Description
The P6000 series pressure sensors incorporate a silicon, piezo resistive sensing element in a compact package. Using a 5VDC input, the sensors provide a 0.5 to 4.5VDC output, proportional to pressure. Internal temperature compensation provides an accurate, easy to use device. The innovative remote mounting capability and customization features allow system designers to decouple their pressure sensing from PCB’s.
Request a Quote Datasheet
Description
The P6000 series pressure sensors incorporate a silicon, piezo resistive sensing element in a compact package. Using a 5VDC input, the sensors provide a 0.5 to 4.5VDC output, proportional to pressure. Internal temperature compensation provides an accurate, easy to use device. The innovative remote mounting capability and customization features allow system designers to decouple their pressure sensing from PCB’s.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
P6000 Pressure Sensor -  - Sensata Technologies
Attleboro, MA, United States
P6000 Pressure Sensor
P6000 Pressure Sensor
The P6000 series pressure sensors incorporate a silicon, piezo resistive sensing element in a compact package. Using a 5VDC input, the sensors provide a 0.5 to 4.5VDC output, proportional to pressure. Internal temperature compensation provides an accurate, easy to use device. The innovative remote mounting capability and customization features allow system designers to decouple their pressure sensing from PCB’s.

The P6000 series pressure sensors incorporate a silicon, piezo resistive sensing element in a compact package. Using a 5VDC input, the sensors provide a 0.5 to 4.5VDC output, proportional to pressure. Internal temperature compensation provides an accurate, easy to use device.
The innovative remote mounting capability and customization features allow system designers to decouple their pressure sensing from PCB’s.

Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies
Product Category Pressure Sensors
Product Name P6000 Pressure Sensor
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

P1J Low Pressure Sensor, 10" range, I2C, P1J-10-AX16PA -  - Sensata Technologies
Specs
Device Category Sensor
Measurement Type Gauge
Media Gas
View Details
Pressure Sensors, Transducers - Industrial - 725-1584-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
3 suppliers
Pressure Sensors, Transducers - Industrial - 725-1645-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details
2 suppliers
Pressure Sensor, Analogue, 8Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3 - 57AC5862 - Newark, An Avnet Company
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge; Gauge
Signal Output Analog Voltage; Analogue
View Details