Sensata Technologies P4000 Pressure Sensor

Description
The P4000 series of pressure sensors incorporates a stainless steel isolation diaphragm and welded construction to withstand harsh environments. The sensor uses piezo-resistive sensing technology and is paired with our custom ASIC to produce a stable, accurate output. Using a 5 Vdc input, the sensors provide a 0.5 to 4.5 Vdc output proportional to pressure. Internal temperature compensation provides an accurate, easy-to-use device. The rugged construction of the P4000 series is specifically designed to withstand high overpressure spikes and provide compatibility with a wide range of process media including refrigerants and hydraulic oils.
Request a Quote Datasheet
Description
The P4000 series of pressure sensors incorporates a stainless steel isolation diaphragm and welded construction to withstand harsh environments. The sensor uses piezo-resistive sensing technology and is paired with our custom ASIC to produce a stable, accurate output. Using a 5 Vdc input, the sensors provide a 0.5 to 4.5 Vdc output proportional to pressure. Internal temperature compensation provides an accurate, easy-to-use device. The rugged construction of the P4000 series is specifically designed to withstand high overpressure spikes and provide compatibility with a wide range of process media including refrigerants and hydraulic oils.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
P4000 Pressure Sensor -  - Sensata Technologies
Attleboro, MA, United States
P4000 Pressure Sensor
P4000 Pressure Sensor
The P4000 series of pressure sensors incorporates a stainless steel isolation diaphragm and welded construction to withstand harsh environments. The sensor uses piezo-resistive sensing technology and is paired with our custom ASIC to produce a stable, accurate output. Using a 5 Vdc input, the sensors provide a 0.5 to 4.5 Vdc output proportional to pressure. Internal temperature compensation provides an accurate, easy-to-use device. The rugged construction of the P4000 series is specifically designed to withstand high overpressure spikes and provide compatibility with a wide range of process media including refrigerants and hydraulic oils.

The P4000 series of pressure sensors incorporates a stainless steel isolation diaphragm and welded construction to withstand harsh environments.
The sensor uses piezo-resistive sensing technology and is paired with our custom ASIC to produce a stable, accurate output. Using a 5 Vdc input, the sensors provide a 0.5 to 4.5 Vdc output proportional to pressure. Internal temperature compensation provides an accurate, easy-to-use device.
The rugged construction of the P4000 series is specifically designed to withstand high overpressure spikes and provide compatibility with a wide range of process media including refrigerants and hydraulic oils.

Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies
Product Category Pressure Sensors
Product Name P4000 Pressure Sensor
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor, 100Bar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3 - 77Y6971 - Newark, An Avnet Company
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge; Gauge
Signal Output Analog Current; Current
View Details
Pressure Sensors, Transducers - Industrial - 725-1475-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details
2 suppliers
116CP Plastic Ceramic Capacitive Sensor - 116CP31-M10S3-50 - Sensata Technologies
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current
View Details
4 suppliers
Pressure Sensor, 50Bar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3 - 77Y6975 - Newark, An Avnet Company
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge; Gauge
Signal Output Analog Current; Current
View Details