BEI IDEACOD SAS TACHOENCODERS-OPTOTACHOS NHML Ø 200 mm Tachoencoder

Description
• With 200mm external diameter, especially for heavy duty, extreme resistance to shocks/vibrations and to axial and radial loads • Bodies are in steel treated against corrosion • Incremental output and analogic (proportional to the speed) • Cooling flange in option • double shaft output in option • Duplex version with 2 opto-electronics redundant systems Application : Glass factory, steel mills, cement works, platform marinades, lock
Datasheet
Description
• With 200mm external diameter, especially for heavy duty, extreme resistance to shocks/vibrations and to axial and radial loads • Bodies are in steel treated against corrosion • Incremental output and analogic (proportional to the speed) • Cooling flange in option • double shaft output in option • Duplex version with 2 opto-electronics redundant systems Application : Glass factory, steel mills, cement works, platform marinades, lock
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TACHOENCODERS-OPTOTACHOS - NHML Ø 200 mm Tachoencoder - BEI IDEACOD SAS
Schiltigheim, Strasbourg cedex, France
TACHOENCODERS-OPTOTACHOS
NHML Ø 200 mm Tachoencoder
TACHOENCODERS-OPTOTACHOS NHML Ø 200 mm Tachoencoder
• With 200mm external diameter, especially for heavy duty, extreme resistance to shocks/vibrations and to axial and radial loads • Bodies are in steel treated against corrosion • Incremental output and analogic (proportional to the speed) • Cooling flange in option • double shaft output in option • Duplex version with 2 opto-electronics redundant systems Application : Glass factory, steel mills, cement works, platform marinades, lock

• With 200mm external diameter, especially for heavy duty, extreme resistance
to shocks/vibrations and to axial and radial loads
• Bodies are in steel treated against corrosion
• Incremental output and analogic (proportional to the speed)
• Cooling flange in option
• double shaft output in option
• Duplex version with 2 opto-electronics redundant systems
Application : Glass factory, steel mills, cement works, platform marinades, lock

Supplier's Site Datasheet

Technical Specifications

  BEI IDEACOD SAS
Product Category Tachometer Generators and Tachogenerators
Product Number NHML Ø 200 mm Tachoencoder
Product Name TACHOENCODERS-OPTOTACHOS
Unlock Full Specs
to access all available technical data

Similar Products

Tachogenerator - MTG-85-17 - MTC Industries & Research Carmiel Ltd.
MTC Industries & Research Carmiel Ltd.
Specs
Type of Output DC
Ripple 2 % of Output Voltage
Features MIL-SPEC; Weather Proof
View Details
Tachometer Generators - TG-234402P - Citizen Chiba Precision Co., Ltd.
Citizen Chiba Precision Co., Ltd.
Specs
Type of Output DC
Generated Voltage 6 Volts / 1000 rpm
Maximum Speed 7000 rpm
View Details
Tachogenerator - TDPZ 13 - Baumer Ltd.
Specs
Type of Output DC
Generated Voltage 0.0200 to 0.2000 Volts / 1000 rpm
Maximum Speed 6000 rpm
View Details