Sensata Technologies FHK5 Profibus Absolute Multi-Turn Encoder

Description
FHK515, standard encoder Ø58mm with Profibus interface Robust and compact conception Blind shaft Ø 15mm – reduction hub available Precision ball bearings with sealing joint High temperatures performances –40°C … +85°C Code disc made of unbreakable and durable plastic Resolution : 13 bits = 8192 steps/turn (max 16 bits) Polarity inversion and short circuit protection Highly integrated circuit in SMD-technology
Request a Quote Datasheet
Description
FHK515, standard encoder Ø58mm with Profibus interface Robust and compact conception Blind shaft Ø 15mm – reduction hub available Precision ball bearings with sealing joint High temperatures performances –40°C … +85°C Code disc made of unbreakable and durable plastic Resolution : 13 bits = 8192 steps/turn (max 16 bits) Polarity inversion and short circuit protection Highly integrated circuit in SMD-technology
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FHK5 Profibus Absolute Multi-Turn Encoder -  - Sensata Technologies
Attleboro, MA, United States
FHK5 Profibus Absolute Multi-Turn Encoder
FHK5 Profibus Absolute Multi-Turn Encoder
FHK515, standard encoder Ø58mm with Profibus interface Robust and compact conception Blind shaft Ø 15mm – reduction hub available Precision ball bearings with sealing joint High temperatures performances –40°C … +85°C Code disc made of unbreakable and durable plastic Resolution : 13 bits = 8192 steps/turn (max 16 bits) Polarity inversion and short circuit protection Highly integrated circuit in SMD-technology
  • FHK515, standard encoder Ø58mm with Profibus interface
  • Robust and compact conception
  • Blind shaft Ø 15mm – reduction hub available
  • Precision ball bearings with sealing joint
  • High temperatures performances –40°C … +85°C
  • Code disc made of unbreakable and durable plastic
  • Resolution : 13 bits = 8192 steps/turn (max 16 bits)
  • Polarity inversion and short circuit protection
  • Highly integrated circuit in SMD-technology
Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies
Product Category Rotary Encoders
Product Name FHK5 Profibus Absolute Multi-Turn Encoder
Encoder Type Absolute; Multiturn
Unlock Full Specs
to access all available technical data

Similar Products

Encoders - Industrial - 6207-01029-1740-ND - DigiKey
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details
CHM9 SSI Absolute Single Turn Encoder -  - Sensata Technologies
Specs
Encoder Type Absolute
Shaft Speed 6000 rpm
Rotor Inertia 0.0021 oz-in-sec² (0.0150 kg-cm²)
View Details
CHO5 Parallel Single Turn Absolute Encoder -  - Sensata Technologies
Specs
Encoder Type Absolute
Shaft Speed 6000 rpm
Rotor Inertia 3.12E-4 oz-in-sec² (0.0022 kg-cm²)
View Details
Encoders - 6207-01002-7977-ND - DigiKey
Sensata Technologies
Specs
Encoder Type Incremental
Operating Temperature 32 to 158 F (0 to 70 C)
View Details