Sensata Technologies Pressure Sensors, Transducers - Industrial IWPTU-GP030-00

Description
WIFI PRESSURE TRANSMITTER 0-30PS
Request a Quote Datasheet
Description
WIFI PRESSURE TRANSMITTER 0-30PS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1601-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1601-ND
Pressure Sensors, Transducers - Industrial 725-1601-ND
WIFI PRESSURE TRANSMITTER 0-30PS

WIFI PRESSURE TRANSMITTER 0-30PS

Buy Now Datasheet
Pressure Sensor, 30Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 - 98Y7585 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 30Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
98Y7585
Pressure Sensor, 30Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 98Y7585
PRESSURE SENSOR, 30PSI, 1/4" NPT; Operating Pressure Max:30psi; Sensor Output:Voltage / Current; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:1/4" NPT; Supply Current:-; Product Range:IWPTU Series RoHS Compliant: Yes

PRESSURE SENSOR, 30PSI, 1/4" NPT; Operating Pressure Max:30psi; Sensor Output:Voltage / Current; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:1/4" NPT; Supply Current:-; Product Range:IWPTU Series RoHS Compliant: Yes

Supplier's Site
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - IWPTU-GP030-00 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
IWPTU-GP030-00
Sensors, Transducers - Pressure Sensors, Transducers - Industrial IWPTU-GP030-00
WIFI PRESSURE TRANSMITTER 0-30PS

WIFI PRESSURE TRANSMITTER 0-30PS

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 725-1601-ND 98Y7585 IWPTU-GP030-00
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, 30Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 Sensors, Transducers - Pressure Sensors, Transducers - Industrial
Device Category Sensor or Transducer Sensor; Sensor or Transducer Sensor
Measurement Type Gauge; Sealed Gauge; Gauge Gauge; Sealed
Signal Output Wireless Voltage / Current
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensors, Transducers - Industrial - IPSU-G2502-3-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details
Pressure Sensor Intelligent Pressure Switch - X-100SX - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Current; 4-20mA 2-wire
View Details
Pressure transmitter - PU5401 - ifm efector inc.
Specs
Signal Output Analog Voltage; Analog Current; analog signal
Pressure Measurement Gauge; Vacuum
Media Liquid; Gas
View Details
3 suppliers