Sensata Technologies Pressure Sensors, Transducers - Industrial IWPTLU-GP005-00

Description
PRESSURE SENSOR WIFI LR ABS 0-5P
Request a Quote Datasheet
Description
PRESSURE SENSOR WIFI LR ABS 0-5P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1594-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1594-ND
Pressure Sensors, Transducers - Industrial 725-1594-ND
PRESSURE SENSOR WIFI LR ABS 0-5P

PRESSURE SENSOR WIFI LR ABS 0-5P

Buy Now Datasheet
Pressure Sensor, 5Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 - 98Y7578 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 5Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
98Y7578
Pressure Sensor, 5Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 98Y7578
PRESSURE SENSOR, 5PSI, 1/4" NPT; Operating Pressure Max:5psi; Sensor Output:Voltage / Current; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:1/4" NPT; Supply Current:-; Product Range:IWPTLU Series RoHS Compliant: Yes

PRESSURE SENSOR, 5PSI, 1/4" NPT; Operating Pressure Max:5psi; Sensor Output:Voltage / Current; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:1/4" NPT; Supply Current:-; Product Range:IWPTLU Series RoHS Compliant: Yes

Supplier's Site
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - IWPTLU-GP005-00 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
IWPTLU-GP005-00
Sensors, Transducers - Pressure Sensors, Transducers - Industrial IWPTLU-GP005-00
PRESSURE SENSOR WIFI LR ABS 0-5P

PRESSURE SENSOR WIFI LR ABS 0-5P

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 725-1594-ND 98Y7578 IWPTLU-GP005-00
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, 5Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 Sensors, Transducers - Pressure Sensors, Transducers - Industrial
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer Sensor
Measurement Type Gauge; Sealed Gauge; Gauge Gauge; Sealed
Signal Output Wireless Voltage / Current
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 2067019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Media Gas; Gas, vapour
View Details
70CP Pressure Sensor -  - Sensata Technologies
Sensata Technologies
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensors - 2858916 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current
View Details
E8Y-L Pressure Display - E8Y-L2C-R - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers