Sensata Technologies Pressure Sensors, Transducers - Industrial IWPTLU-GP001-00

Description
PRESSURE SENSOR WIFI LR ABS 0-1P
Request a Quote Datasheet
Description
PRESSURE SENSOR WIFI LR ABS 0-1P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1592-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1592-ND
Pressure Sensors, Transducers - Industrial 725-1592-ND
PRESSURE SENSOR WIFI LR ABS 0-1P

PRESSURE SENSOR WIFI LR ABS 0-1P

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - IWPTLU-GP001-00 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
IWPTLU-GP001-00
Sensors, Transducers - Pressure Sensors, Transducers - Industrial IWPTLU-GP001-00
PRESSURE SENSOR WIFI LR ABS 0-1P

PRESSURE SENSOR WIFI LR ABS 0-1P

Supplier's Site
Pressure Sensor, 1Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 - 98Y7576 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 1Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
98Y7576
Pressure Sensor, 1Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 98Y7576
PRESSURE SENSOR, 1PSI, 1/4" NPT; Operating Pressure Max:1psi; Sensor Output:Voltage / Current; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:1/4" NPT; Supply Current:-; Product Range:IWPTLU Series RoHS Compliant: Yes

PRESSURE SENSOR, 1PSI, 1/4" NPT; Operating Pressure Max:1psi; Sensor Output:Voltage / Current; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:1/4" NPT; Supply Current:-; Product Range:IWPTLU Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 725-1592-ND IWPTLU-GP001-00 98Y7576
Product Name Pressure Sensors, Transducers - Industrial Sensors, Transducers - Pressure Sensors, Transducers - Industrial Pressure Sensor, 1Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
Device Category Sensor; Sensor or Transducer Sensor Sensor; Sensor or Transducer
Measurement Type Gauge; Sealed Gauge; Sealed Gauge; Gauge
Signal Output Wireless Voltage / Current
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1010381-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.3620 psi (0.2548 m H2O)
View Details
Pressure Sensor Intelligent Pressure Switch - X-100SX - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Current; 4-20mA 2-wire
View Details
Differential Pressure Switch - Delta-Pro ™ 24 Series - United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
View Details
Pressure Sensors, Transducers - Industrial - 1882-6039123-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details