Sensata Technologies Pressure Sensor, Analogue, 750Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3 IPSU-GP750-5M12

Description
PRESSURE SENSOR, ANALOGUE, 750PSI, 32VDC; Operating Pressure Max:750psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSU-M12 Series RoHS Compliant: Yes
Description
PRESSURE SENSOR, ANALOGUE, 750PSI, 32VDC; Operating Pressure Max:750psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSU-M12 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, Analogue, 750Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3 - 57AC5889 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 750Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3
57AC5889
Pressure Sensor, Analogue, 750Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3 57AC5889
PRESSURE SENSOR, ANALOGUE, 750PSI, 32VDC; Operating Pressure Max:750psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSU-M12 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 750PSI, 32VDC; Operating Pressure Max:750psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSU-M12 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 57AC5889
Product Name Pressure Sensor, Analogue, 750Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - 54 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Gauge; Vacuum (optional feature)
View Details
E8Y-L Pressure Display - E8Y-L5C - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers
Pressure Sensors - 2133349 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Media Liquid; Gas; Air, gas, hydraulic fluid, liquid, oil, water
View Details
Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details