Sensata Technologies Pressure Sensors, Transducers - Industrial IPSU-GP030-6M12

Description
"PRESSURE SENSOR 0-30PSIG 1/4""NPT"
Request a Quote Datasheet
Description
"PRESSURE SENSOR 0-30PSIG 1/4""NPT"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1661-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1661-ND
Pressure Sensors, Transducers - Industrial 725-1661-ND
"PRESSURE SENSOR 0-30PSIG 1/4""NPT"

"PRESSURE SENSOR 0-30PSIG 1/4""NPT"

Buy Now Datasheet
Pressure Sensor, Analogue, 30Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3 - 57AC5874 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 30Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3
57AC5874
Pressure Sensor, Analogue, 30Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3 57AC5874
PRESSURE SENSOR, ANALOGUE, 30PSI, 32VDC; Operating Pressure Max:30psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSU-M12 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 30PSI, 32VDC; Operating Pressure Max:30psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSU-M12 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - IPSU-GP030-6M12 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
IPSU-GP030-6M12
Sensors, Transducers - Pressure Sensors, Transducers - Industrial IPSU-GP030-6M12
PRESSURE SENSOR 0-30PSIG 1/4NPT

PRESSURE SENSOR 0-30PSIG 1/4NPT

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 725-1661-ND 57AC5874 IPSU-GP030-6M12
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, Analogue, 30Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3 Sensors, Transducers - Pressure Sensors, Transducers - Industrial
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer Sensor
Measurement Type Gauge Gauge; Gauge Gauge
Signal Output Analog Voltage Analog Voltage; Analogue Analog Voltage; Analog Voltage
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 2133319 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Vacuum
Media Liquid; Gas; Air, gas, hydraulic fluid, liquid, oil, water
View Details
Pressure Sensor/Pressure Transmitter - X-100T - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Media Liquid; Gas
View Details
Standard Solid-State Pressure Sensor - 836P-D2GFGB30PP-D4 - Allen-Bradley / Rockwell Automation
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 300 psi (0.0 to 211 m H2O)
View Details
HYDRAULIC DATA LOGGER TEST KIT WITH PRESSURE TRANSDUCER, 8700 PSI (600 BAR) – SERVICEMAN PLUS (HPM4000) -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Display Type Digital Numerical Display
View Details