Sensata Technologies Pressure Sensors, Transducers - Industrial IPSU-GP015-6

Description
PRSSR TRNS 0-15PSIG 0-5V
Request a Quote Datasheet
Description
PRSSR TRNS 0-15PSIG 0-5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1450-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1450-ND
Pressure Sensors, Transducers - Industrial 725-1450-ND
PRSSR TRNS 0-15PSIG 0-5V

PRSSR TRNS 0-15PSIG 0-5V

Buy Now Datasheet
Pressure Transducer, 15Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 - 44Y9886 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer, 15Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
44Y9886
Pressure Transducer, 15Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 44Y9886
PRESSURE TRANSDUCER, 15PSI, 1/4" NPT; Operating Pressure Max:15psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSU Series RoHS Compliant: Yes

PRESSURE TRANSDUCER, 15PSI, 1/4" NPT; Operating Pressure Max:15psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSU Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - IPSU-GP015-6 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
IPSU-GP015-6
Sensors, Transducers - Pressure Sensors, Transducers - Industrial IPSU-GP015-6
PRSSR TRNS 0-15PSIG 0-5V

PRSSR TRNS 0-15PSIG 0-5V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 725-1450-ND 44Y9886 IPSU-GP015-6
Product Name Pressure Sensors, Transducers - Industrial Pressure Transducer, 15Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 Sensors, Transducers - Pressure Sensors, Transducers - Industrial
Device Category Sensor or Transducer Sensor or Transducer Sensor
Measurement Type Gauge Gauge; Gauge Gauge
Signal Output Analog Voltage Analog Voltage; Voltage Analog Voltage; Analog Voltage
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Pressure Sensors - 2888117 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative Pressure
Working Pressure Range -14.5 psi (-10.21 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - IPSL-A0500-5-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Signal Output Analog Current
View Details
2 suppliers
Pressure Sensors - 2133342 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Media Liquid; Gas; Air, gas, hydraulic fluid, liquid, oil, water
View Details
E8Y-L Pressure Display - E8Y-L2C - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers