Sensata Technologies Pressure Sensors, Transducers - Industrial IPSSAT-A1002-5C

Description
PRESSURE TRANS 0-10BAR 4-20MA
Request a Quote Datasheet
Description
PRESSURE TRANS 0-10BAR 4-20MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1489-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1489-ND
Pressure Sensors, Transducers - Industrial 725-1489-ND
PRESSURE TRANS 0-10BAR 4-20MA

PRESSURE TRANS 0-10BAR 4-20MA

Buy Now Datasheet
Pressure Sensor, 10Bar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3 - 77Y6960 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 10Bar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3
77Y6960
Pressure Sensor, 10Bar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3 77Y6960
PRESSURE SENSOR, 10BAR, 3/4" BSP; Operating Pressure Max:10bar; Sensor Output:Current; Pressure Measurement Type:Absolute; Voltage Rating:28VDC; Port Style:3/4" BSP; Supply Current:-; Product Range:IPSSAT Series RoHS Compliant: Yes

PRESSURE SENSOR, 10BAR, 3/4" BSP; Operating Pressure Max:10bar; Sensor Output:Current; Pressure Measurement Type:Absolute; Voltage Rating:28VDC; Port Style:3/4" BSP; Supply Current:-; Product Range:IPSSAT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - IPSSAT-A1002-5C - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
IPSSAT-A1002-5C
Sensors, Transducers - Pressure Sensors, Transducers - Industrial IPSSAT-A1002-5C
PRESSURE TRANS 0-10BAR 4-20MA

PRESSURE TRANS 0-10BAR 4-20MA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 725-1489-ND 77Y6960 IPSSAT-A1002-5C
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, 10Bar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3 Sensors, Transducers - Pressure Sensors, Transducers - Industrial
Device Category Sensor or Transducer Sensor; Sensor or Transducer Sensor
Measurement Type Absolute Absolute; Absolute Absolute
Signal Output Analog Current Analog Current; Current Analog Current; Analog Current
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor ICs - 2591566P - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge
Working Pressure Range 16.68 psi (11.74 m H2O)
View Details
2 suppliers
Pressure sensors & Load sensors - Pressure sensors - AP4 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Digital
View Details
PRESSURE TRANSDUCERS WITH TEMPERATURE -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Features Temperature Output
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details