Sensata Technologies Pressure Sensor, 1Bar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3 IPSSAT-A1000-5C

Description
PRESSURE SENSOR, 1BAR, 3/4" BSP; Operating Pressure Max:1bar; Sensor Output:Current; Pressure Measurement Type:Absolute; Voltage Rating:28VDC; Port Style:3/4" BSP; Supply Current:-; Product Range:IPSSAT Series; SVHC:No SVHC RoHS Compliant: Yes
Description
PRESSURE SENSOR, 1BAR, 3/4" BSP; Operating Pressure Max:1bar; Sensor Output:Current; Pressure Measurement Type:Absolute; Voltage Rating:28VDC; Port Style:3/4" BSP; Supply Current:-; Product Range:IPSSAT Series; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 1Bar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3 - 99Y8093 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 1Bar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3
99Y8093
Pressure Sensor, 1Bar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3 99Y8093
PRESSURE SENSOR, 1BAR, 3/4" BSP; Operating Pressure Max:1bar; Sensor Output:Current; Pressure Measurement Type:Absolute; Voltage Rating:28VDC; Port Style:3/4" BSP; Supply Current:-; Product Range:IPSSAT Series; SVHC:No SVHC RoHS Compliant: Yes

PRESSURE SENSOR, 1BAR, 3/4" BSP; Operating Pressure Max:1bar; Sensor Output:Current; Pressure Measurement Type:Absolute; Voltage Rating:28VDC; Port Style:3/4" BSP; Supply Current:-; Product Range:IPSSAT Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 99Y8093
Product Name Pressure Sensor, 1Bar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 2067044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Media Gas; Gas, vapour
View Details
Pressure Sensors, Transducers - Industrial - 725-1579-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
3 suppliers
Pressure Sensors, Transducers - Industrial - 1882-6074191-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Compound
Working Pressure Range -14.5 to 348 psi (-10.2 to 245 m H2O)
View Details
E8Y-L Pressure Display - E8Y-L2C-R - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers