Sensata Technologies Pressure Sensor, 10Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 IPSLUAT-AP010-5

Description
PRESSURE SENSOR, 10PSI, 1/4" NPT; Operating Pressure Max:10psi; Sensor Output:Current; Pressure Measurement Type:Absolute; Voltage Rating:28VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSLUAT Series RoHS Compliant: Yes
Description
PRESSURE SENSOR, 10PSI, 1/4" NPT; Operating Pressure Max:10psi; Sensor Output:Current; Pressure Measurement Type:Absolute; Voltage Rating:28VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSLUAT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 10Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 - 77Y6951 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 10Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
77Y6951
Pressure Sensor, 10Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 77Y6951
PRESSURE SENSOR, 10PSI, 1/4" NPT; Operating Pressure Max:10psi; Sensor Output:Current; Pressure Measurement Type:Absolute; Voltage Rating:28VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSLUAT Series RoHS Compliant: Yes

PRESSURE SENSOR, 10PSI, 1/4" NPT; Operating Pressure Max:10psi; Sensor Output:Current; Pressure Measurement Type:Absolute; Voltage Rating:28VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSLUAT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 77Y6951
Product Name Pressure Sensor, 10Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure transducer P60A/20bar - 1-P60A/20BAR-3 - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Gauge
View Details
Wireless Bluetooth Pressure Transducer - CirrusSense™ - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Media Liquid; Gas
View Details
Pressure Sensors, Transducers - Industrial - IPSU-G4003-3-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details