Sensata Technologies Pressure Sensors, Transducers - Industrial IPSLUAT-AP005-5

Description
PRESSURE TRANS 0-5PSIA 4-20MA
Request a Quote Datasheet
Description
PRESSURE TRANS 0-5PSIA 4-20MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1479-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1479-ND
Pressure Sensors, Transducers - Industrial 725-1479-ND
PRESSURE TRANS 0-5PSIA 4-20MA

PRESSURE TRANS 0-5PSIA 4-20MA

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - IPSLUAT-AP005-5 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
IPSLUAT-AP005-5
Sensors, Transducers - Pressure Sensors, Transducers - Industrial IPSLUAT-AP005-5
PRESSURE TRANS 0-5PSIA 4-20MA

PRESSURE TRANS 0-5PSIA 4-20MA

Supplier's Site
Pressure Sensor, 5Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 - 77Y6950 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 5Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
77Y6950
Pressure Sensor, 5Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 77Y6950
PRESSURE SENSOR, 5PSI, 1/4" NPT; Operating Pressure Max:5psi; Sensor Output:Current; Pressure Measurement Type:Absolute; Voltage Rating:28VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSLUAT Series RoHS Compliant: Yes

PRESSURE SENSOR, 5PSI, 1/4" NPT; Operating Pressure Max:5psi; Sensor Output:Current; Pressure Measurement Type:Absolute; Voltage Rating:28VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSLUAT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 725-1479-ND IPSLUAT-AP005-5 77Y6950
Product Name Pressure Sensors, Transducers - Industrial Sensors, Transducers - Pressure Sensors, Transducers - Industrial Pressure Sensor, 5Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
Device Category Sensor or Transducer Sensor Sensor; Sensor or Transducer
Measurement Type Absolute Absolute Absolute; Absolute
Signal Output Analog Current Analog Current; Analog Current Analog Current; Current
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Z2017-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Frequency
View Details
3 suppliers
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pneumatic Pressure Sensors - 1215543 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Positive
Media Gas; Air
View Details
Pressure Sensors - Series 40 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details