Sensata Technologies Pressure Sensors, Transducers - Industrial IPSLU-GP005-D

Description
LW PRSSR TRNS 0-5PSIG 0.5-4.5V
Request a Quote Datasheet
Description
LW PRSSR TRNS 0-5PSIG 0.5-4.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1437-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1437-ND
Pressure Sensors, Transducers - Industrial 725-1437-ND
LW PRSSR TRNS 0-5PSIG 0.5-4.5V

LW PRSSR TRNS 0-5PSIG 0.5-4.5V

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - IPSLU-GP005-D - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
IPSLU-GP005-D
Sensors, Transducers - Pressure Sensors, Transducers - Industrial IPSLU-GP005-D
LW PRSSR TRNS 0-5PSIG 0.5-4.5V

LW PRSSR TRNS 0-5PSIG 0.5-4.5V

Supplier's Site
Pressure Transducer, 5Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 - 44Y9872 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer, 5Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
44Y9872
Pressure Transducer, 5Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 44Y9872
PRESSURE TRANSDUCER, 5PSI, 1/4" NPT; Operating Pressure Max:5psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:6mA; Product Range:IPSLU Series RoHS Compliant: Yes

PRESSURE TRANSDUCER, 5PSI, 1/4" NPT; Operating Pressure Max:5psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:6mA; Product Range:IPSLU Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 725-1437-ND IPSLU-GP005-D 44Y9872
Product Name Pressure Sensors, Transducers - Industrial Sensors, Transducers - Pressure Sensors, Transducers - Industrial Pressure Transducer, 5Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
Device Category Sensor or Transducer Sensor Sensor or Transducer
Measurement Type Gauge Gauge Gauge; Gauge
Signal Output Analog Voltage Analog Voltage; Analog Voltage Analog Voltage; Voltage
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 40 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Diesel Emission Fluid Pressure Sensor -  - Sensata Technologies
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
View Details
Pressure sensor for pneumatics - PQS616 - ifm efector inc.
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Display Type Digital Numerical Display
View Details