Sensata Technologies Pressure Sensors, Transducers - Industrial IPSLU-GP005-5M12

Description
"PRESSURE TRANS. 0-5PSIG 1/4""NPT"
Request a Quote Datasheet
Description
"PRESSURE TRANS. 0-5PSIG 1/4""NPT"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1696-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1696-ND
Pressure Sensors, Transducers - Industrial 725-1696-ND
"PRESSURE TRANS. 0-5PSIG 1/4""NPT"

"PRESSURE TRANS. 0-5PSIG 1/4""NPT"

Buy Now Datasheet
Pressure Sensor, Analogue, 5Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3 - 57AC5859 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 5Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3
57AC5859
Pressure Sensor, Analogue, 5Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3 57AC5859
PRESSURE SENSOR, ANALOGUE, 5PSI, 32VDC; Operating Pressure Max:5psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:28mA; Product Range:IPSLU-M12 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 5PSI, 32VDC; Operating Pressure Max:5psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:28mA; Product Range:IPSLU-M12 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 725-1696-ND 57AC5859
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, Analogue, 5Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3
Device Category Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Signal Output Analog Current Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pneumatic Pressure Sensors - 1260226 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative Pressure
Working Pressure Range 0.0 psi (0.0 m H2O)
View Details
Wireless Bluetooth Pressure Transducer - CirrusSense™ - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Media Liquid; Gas
View Details
Pressure Sensors, Transducers - Industrial - IPSL-A0500-5-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Signal Output Analog Current
View Details
2 suppliers