Sensata Technologies Pressure Sensors, Transducers - Industrial IPSLU-GP002-D

Description
LW PRSSR TRNS 0-2PSIG 0.5-4.5V
Request a Quote Datasheet
Description
LW PRSSR TRNS 0-2PSIG 0.5-4.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1435-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1435-ND
Pressure Sensors, Transducers - Industrial 725-1435-ND
LW PRSSR TRNS 0-2PSIG 0.5-4.5V

LW PRSSR TRNS 0-2PSIG 0.5-4.5V

Buy Now Datasheet
Pressure Transducer, 2Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 - 44Y9870 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer, 2Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
44Y9870
Pressure Transducer, 2Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 44Y9870
PRESSURE TRANSDUCER, 2PSI, 1/4" NPT; Operating Pressure Max:2psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:6mA; Product Range:IPSLU Series RoHS Compliant: Yes

PRESSURE TRANSDUCER, 2PSI, 1/4" NPT; Operating Pressure Max:2psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:6mA; Product Range:IPSLU Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - IPSLU-GP002-D - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
IPSLU-GP002-D
Sensors, Transducers - Pressure Sensors, Transducers - Industrial IPSLU-GP002-D
LW PRSSR TRNS 0-2PSIG 0.5-4.5V

LW PRSSR TRNS 0-2PSIG 0.5-4.5V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 725-1435-ND 44Y9870 IPSLU-GP002-D
Product Name Pressure Sensors, Transducers - Industrial Pressure Transducer, 2Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 Sensors, Transducers - Pressure Sensors, Transducers - Industrial
Device Category Sensor or Transducer Sensor or Transducer Sensor
Measurement Type Gauge Gauge; Gauge Gauge
Signal Output Analog Voltage Analog Voltage; Voltage Analog Voltage; Analog Voltage
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 48 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensors, Transducers - Industrial - IPSU-C0184-6-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Compound
Signal Output Analog Voltage
View Details
Pressure Sensor Intelligent Pressure Switch - X-100SX - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Current; 4-20mA 2-wire
View Details
Pressure transmitter - PT5400 - ifm efector inc.
Specs
Signal Output Analog Voltage; Analog Current; analog signal
Pressure Measurement Gauge; Vacuum
Media Liquid; Gas
View Details
3 suppliers