Sensata Technologies Pressure Sensors, Transducers - Industrial IPSL-G0750-6M12

Description
"PRESSURE TRANS. 0-750MBARG 1/4"""
Request a Quote Datasheet
Description
"PRESSURE TRANS. 0-750MBARG 1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1692-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1692-ND
Pressure Sensors, Transducers - Industrial 725-1692-ND
"PRESSURE TRANS. 0-750MBARG 1/4"""

"PRESSURE TRANS. 0-750MBARG 1/4"""

Buy Now Datasheet
Pressure Sensor, Analogue, 750Mbar, 32V; Operating Pressure Max Sensata/cynergy3 - 57AC5852 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 750Mbar, 32V; Operating Pressure Max Sensata/cynergy3
57AC5852
Pressure Sensor, Analogue, 750Mbar, 32V; Operating Pressure Max Sensata/cynergy3 57AC5852
PRESSURE SENSOR, ANALOGUE, 750MBAR, 32V; Operating Pressure Max:750mbar; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:G1/4 (1/4" BSP); Supply Current:6mA; Product Range:IPSL-M12 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 750MBAR, 32V; Operating Pressure Max:750mbar; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:G1/4 (1/4" BSP); Supply Current:6mA; Product Range:IPSL-M12 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 725-1692-ND 57AC5852
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, Analogue, 750Mbar, 32V; Operating Pressure Max Sensata/cynergy3
Device Category Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Signal Output Analog Voltage Analog Voltage; Voltage
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Sensor - USD70 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details