Sensata Technologies Pressure Sensors, Transducers - Industrial IPS-G1602-6M12

Description
"PRESSURE SENSOR 0-16BARG 1/4"" BS"
Request a Quote Datasheet
Description
"PRESSURE SENSOR 0-16BARG 1/4"" BS"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1645-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1645-ND
Pressure Sensors, Transducers - Industrial 725-1645-ND
"PRESSURE SENSOR 0-16BARG 1/4"" BS"

"PRESSURE SENSOR 0-16BARG 1/4"" BS"

Buy Now Datasheet
Pressure Sensor, Analogue, 16Bar, 32Vdc; Operating Pressure Max Sensata/cynergy3 - 62AC6993 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 16Bar, 32Vdc; Operating Pressure Max Sensata/cynergy3
62AC6993
Pressure Sensor, Analogue, 16Bar, 32Vdc; Operating Pressure Max Sensata/cynergy3 62AC6993
PRESSURE SENSOR, ANALOGUE, 16BAR, 32VDC; Operating Pressure Max:16bar; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:G1/4 (1/4" BSP); Supply Current:-; Product Range:IPS-M12 Series; SVHC:NoRoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 16BAR, 32VDC; Operating Pressure Max:16bar; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:G1/4 (1/4" BSP); Supply Current:-; Product Range:IPS-M12 Series; SVHC:NoRoHS Compliant: Yes

Supplier's Site
Pressure Sensor, Analogue, 16Bar, 32Vdc; Operating Pressure Max Sensata/cynergy3 - 57AC5832 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 16Bar, 32Vdc; Operating Pressure Max Sensata/cynergy3
57AC5832
Pressure Sensor, Analogue, 16Bar, 32Vdc; Operating Pressure Max Sensata/cynergy3 57AC5832
PRESSURE SENSOR, ANALOGUE, 16BAR, 32VDC; Operating Pressure Max:16bar; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:G1/4 (1/4" BSP); Supply Current:-; Product Range:IPS-M12 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 16BAR, 32VDC; Operating Pressure Max:16bar; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:G1/4 (1/4" BSP); Supply Current:-; Product Range:IPS-M12 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 725-1645-ND 62AC6993
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, Analogue, 16Bar, 32Vdc; Operating Pressure Max Sensata/cynergy3
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Signal Output Analog Voltage Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

IEPE Pressure Sensor - 2300V5 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor
Signal Output Analog Voltage
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure Sensors - 2067019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Media Gas; Gas, vapour
View Details
Battery Digital Display Pressure Gauge - X-100KS Series - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Display Type -1999~9999 Four and a half LCD display
View Details