Sensata Technologies Pressure Transmitter, 180 Inch-H2O; Operating Pressure Max Sensata/cynergy3 ILTSU-GI180-007

Description
PRESSURE TRANSMITTER, 180 INCH-H2O; Operating Pressure Max:180Inch-H2O; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:-; Supply Current:28mA; Product Range:ILTSU Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE TRANSMITTER, 180 INCH-H2O; Operating Pressure Max:180Inch-H2O; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:-; Supply Current:28mA; Product Range:ILTSU Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter, 180 Inch-H2O; Operating Pressure Max Sensata/cynergy3 - 44Y9863 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transmitter, 180 Inch-H2O; Operating Pressure Max Sensata/cynergy3
44Y9863
Pressure Transmitter, 180 Inch-H2O; Operating Pressure Max Sensata/cynergy3 44Y9863
PRESSURE TRANSMITTER, 180 INCH-H2O; Operating Pressure Max:180Inch-H2O; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:-; Supply Current:28mA; Product Range:ILTSU Series RoHS Compliant: Yes

PRESSURE TRANSMITTER, 180 INCH-H2O; Operating Pressure Max:180Inch-H2O; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:-; Supply Current:28mA; Product Range:ILTSU Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 44Y9863
Product Name Pressure Transmitter, 180 Inch-H2O; Operating Pressure Max Sensata/cynergy3
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure transducer P2VA1/2000bar - 1-P2VA1/2000BAR - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute
View Details
PRESSURE TRANSDUCERS WITH TEMPERATURE -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Features Temperature Output
View Details
Pressure Sensors, Transducers - Industrial - 725-1436-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
2 suppliers