Sensata Technologies Pressure Transmitter, 48 Inch-H2O; Operating Pressure Max Sensata/cynergy3 ILTSU-GI048-003

Description
PRESSURE TRANSMITTER, 48 INCH-H2O; Operating Pressure Max:48Inch-H2O; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:-; Supply Current:28mA; Product Range:ILTSU Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE TRANSMITTER, 48 INCH-H2O; Operating Pressure Max:48Inch-H2O; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:-; Supply Current:28mA; Product Range:ILTSU Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter, 48 Inch-H2O; Operating Pressure Max Sensata/cynergy3 - 44Y9862 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transmitter, 48 Inch-H2O; Operating Pressure Max Sensata/cynergy3
44Y9862
Pressure Transmitter, 48 Inch-H2O; Operating Pressure Max Sensata/cynergy3 44Y9862
PRESSURE TRANSMITTER, 48 INCH-H2O; Operating Pressure Max:48Inch-H2O; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:-; Supply Current:28mA; Product Range:ILTSU Series RoHS Compliant: Yes

PRESSURE TRANSMITTER, 48 INCH-H2O; Operating Pressure Max:48Inch-H2O; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:-; Supply Current:28mA; Product Range:ILTSU Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 44Y9862
Product Name Pressure Transmitter, 48 Inch-H2O; Operating Pressure Max Sensata/cynergy3
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Model KZ Wet/Wet Differential Pressure Transducer - SPT-KZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Accuracy 0.2500 ±% FS
View Details
Pressure Sensors, Transducers - Industrial - 1882-6038705-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Signal Output Analog Voltage
View Details
Sensor technology - Pressure sensors - Barometric (BAP) & Manifold (MAP) sensors - KP464E -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details