Sensata Technologies Pressure Transmitter, 360 Inch-H2O, Npt; Operating Pressure Max Sensata/cynergy3 ILSEU-GI360-D

Description
PRESSURE TRANSMITTER, 360 INCH-H2O, NPT; Operating Pressure Max:360Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:6mA; Product Range:ILSEU Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE TRANSMITTER, 360 INCH-H2O, NPT; Operating Pressure Max:360Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:6mA; Product Range:ILSEU Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter, 360 Inch-H2O, Npt; Operating Pressure Max Sensata/cynergy3 - 44Y9851 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transmitter, 360 Inch-H2O, Npt; Operating Pressure Max Sensata/cynergy3
44Y9851
Pressure Transmitter, 360 Inch-H2O, Npt; Operating Pressure Max Sensata/cynergy3 44Y9851
PRESSURE TRANSMITTER, 360 INCH-H2O, NPT; Operating Pressure Max:360Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:6mA; Product Range:ILSEU Series RoHS Compliant: Yes

PRESSURE TRANSMITTER, 360 INCH-H2O, NPT; Operating Pressure Max:360Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:6mA; Product Range:ILSEU Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 44Y9851
Product Name Pressure Transmitter, 360 Inch-H2O, Npt; Operating Pressure Max Sensata/cynergy3
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 2133352 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Media Liquid; Gas; Air, gas, hydraulic fluid, liquid, oil, water
View Details
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details
Pressure sensor with display - PN2571 - ifm efector inc.
Specs
Device Category Sensor
Sensor Technology Thin Film
Measurement Type Gauge; Vacuum
View Details
3 suppliers
Pressure Transducers - 10211502-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 10000 psi (7038 m H2O)
View Details