Sensata Technologies Pressure Transmitter, 240 Inch-H2O, Npt; Operating Pressure Max Sensata/cynergy3 ILSEU-GI240-D

Description
PRESSURE TRANSMITTER, 240 INCH-H2O, NPT; Operating Pressure Max:240Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:6mA; Product Range:ILSEU Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE TRANSMITTER, 240 INCH-H2O, NPT; Operating Pressure Max:240Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:6mA; Product Range:ILSEU Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter, 240 Inch-H2O, Npt; Operating Pressure Max Sensata/cynergy3 - 44Y9849 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transmitter, 240 Inch-H2O, Npt; Operating Pressure Max Sensata/cynergy3
44Y9849
Pressure Transmitter, 240 Inch-H2O, Npt; Operating Pressure Max Sensata/cynergy3 44Y9849
PRESSURE TRANSMITTER, 240 INCH-H2O, NPT; Operating Pressure Max:240Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:6mA; Product Range:ILSEU Series RoHS Compliant: Yes

PRESSURE TRANSMITTER, 240 INCH-H2O, NPT; Operating Pressure Max:240Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:6mA; Product Range:ILSEU Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 44Y9849
Product Name Pressure Transmitter, 240 Inch-H2O, Npt; Operating Pressure Max Sensata/cynergy3
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure transducer P3MBP/100bar - 1-P3MBP/100BAR - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute
View Details
SensoNODE Blue Bluetooth Pressure Sensor -  - HydraCheck Inc.
Specs
Device Category Sensor
Measurement Type Sealed
Working Pressure Range -14.5 to 8700 psi (-10.2 to 6123 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 725-1579-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
3 suppliers