Sensata Technologies Pressure Transmitter, 48 Inch-H2O, Npt; Operating Pressure Max Sensata/cynergy3 ILSEU-GI048-D

Description
PRESSURE TRANSMITTER, 48 INCH-H2O, NPT; Operating Pressure Max:48Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:6mA; Product Range:ILSEU Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE TRANSMITTER, 48 INCH-H2O, NPT; Operating Pressure Max:48Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:6mA; Product Range:ILSEU Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter, 48 Inch-H2O, Npt; Operating Pressure Max Sensata/cynergy3 - 44Y9845 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transmitter, 48 Inch-H2O, Npt; Operating Pressure Max Sensata/cynergy3
44Y9845
Pressure Transmitter, 48 Inch-H2O, Npt; Operating Pressure Max Sensata/cynergy3 44Y9845
PRESSURE TRANSMITTER, 48 INCH-H2O, NPT; Operating Pressure Max:48Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:6mA; Product Range:ILSEU Series RoHS Compliant: Yes

PRESSURE TRANSMITTER, 48 INCH-H2O, NPT; Operating Pressure Max:48Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:6mA; Product Range:ILSEU Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 44Y9845
Product Name Pressure Transmitter, 48 Inch-H2O, Npt; Operating Pressure Max Sensata/cynergy3
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Charge Mode Pressure Sensor - 2200C4 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Signal Output Analog Voltage
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pneumatic Pressure Sensors - 1260228 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative Pressure
Working Pressure Range 0.0 psi (0.0 m H2O)
View Details
Pressure Sensor Intelligent Pressure Switch - X-100SX - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Current; 4-20mA 2-wire
View Details