Sensata Technologies CHO5 CANopen Absolute Single turn Encoders

Description
Through hollow shaft version Ø14mm, with reduction hubs in aluminium of 6, 8, 10 and 12 mm 58mm encoder, extra-flat Robustness and excellent resistance to shocks / vibrations High protection level IP65 High performances in temperature –20°C to 85° (-30°C option) Universal power supply from 5 to 30 Vdc High resolutions up to 8192 points per turn (213)
Request a Quote Datasheet
Description
Through hollow shaft version Ø14mm, with reduction hubs in aluminium of 6, 8, 10 and 12 mm 58mm encoder, extra-flat Robustness and excellent resistance to shocks / vibrations High protection level IP65 High performances in temperature –20°C to 85° (-30°C option) Universal power supply from 5 to 30 Vdc High resolutions up to 8192 points per turn (213)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHO5 CANopen Absolute Single turn Encoders -  - Sensata Technologies
Attleboro, MA, United States
CHO5 CANopen Absolute Single turn Encoders
CHO5 CANopen Absolute Single turn Encoders
Through hollow shaft version Ø14mm, with reduction hubs in aluminium of 6, 8, 10 and 12 mm 58mm encoder, extra-flat Robustness and excellent resistance to shocks / vibrations High protection level IP65 High performances in temperature –20°C to 85° (-30°C option) Universal power supply from 5 to 30 Vdc High resolutions up to 8192 points per turn (213)
  • Through hollow shaft version Ø14mm, with reduction hubs in aluminium of 6, 8, 10 and 12 mm
  • 58mm encoder, extra-flat
  • Robustness and excellent resistance to shocks / vibrations
  • High protection level IP65
  • High performances in temperature –20°C to 85° (-30°C option)
  • Universal power supply from 5 to 30 Vdc
  • High resolutions up to 8192 points per turn (213)
Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies
Product Category Rotary Encoders
Product Name CHO5 CANopen Absolute Single turn Encoders
Encoder Type Absolute
Unlock Full Specs
to access all available technical data

Similar Products

PHM5 Parallel Absolute Multi-Turn Encoder - Push Pull -  - Sensata Technologies
Specs
Encoder Type Absolute; Multiturn
Shaft Speed 6000 rpm
Rotor Inertia 1.42E-4 oz-in-sec² (1.00E-3 kg-cm²)
View Details
Encoders - Industrial - 6207-01072-457-ND - DigiKey
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details
Rotary Encoder, Mechanical, Absolute Rohs Compliant Sensata/bei Sensors - 30AK5707 - Newark, An Avnet Company
Specs
Encoder Technology Mechanical
Encoder Type Absolute
View Details
PHU9 SSI Absolute Multi-Turn Encoder -  - Sensata Technologies
Specs
Encoder Type Absolute; Multiturn
Shaft Speed 6000 rpm
Rotor Inertia 0.0078 oz-in-sec² (0.0550 kg-cm²)
View Details