Sensata Technologies C4 Series Output Modules C4ODC

Description
Plug into mounting boards for C4 Series modules AC Inputs (Yellow Case) DC Inputs (White Case) 4kV Optical isolation Replaceable 2 AG Type Fuse Industry standard packaging Built-in LED Status Indicator
Request a Quote Datasheet
Description
Plug into mounting boards for C4 Series modules AC Inputs (Yellow Case) DC Inputs (White Case) 4kV Optical isolation Replaceable 2 AG Type Fuse Industry standard packaging Built-in LED Status Indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
C4 Series Output Modules - C4ODC - Sensata Technologies
Attleboro, MA, United States
C4 Series Output Modules
C4ODC
C4 Series Output Modules C4ODC
Plug into mounting boards for C4 Series modules AC Inputs (Yellow Case) DC Inputs (White Case) 4kV Optical isolation Replaceable 2 AG Type Fuse Industry standard packaging Built-in LED Status Indicator
  • Plug into mounting boards for C4 Series modules
  • AC Inputs (Yellow Case)
  • DC Inputs (White Case)
  • 4kV Optical isolation
  • Replaceable 2 AG Type Fuse
  • Industry standard packaging
  • Built-in LED Status Indicator
Supplier's Site Datasheet
VDC Logic I/O Module - 55563388 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
55563388
VDC Logic I/O Module 55563388
I/O MODULE, C4 SERIES, 4-32 VDC SUPPLY, 5-60 VDC OUTPUT, 0.05 MS TURN ON/OFF, 3 AMP, DIGITAL. FREE 2 YEAR RADWELL WARRANTY

I/O MODULE, C4 SERIES, 4-32 VDC SUPPLY, 5-60 VDC OUTPUT, 0.05 MS TURN ON/OFF, 3 AMP, DIGITAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Sensata Technologies Radwell International
Product Category Data Acquisition I/O Modules and Instruments
Product Number C4ODC 55563388
Product Name C4 Series Output Modules VDC Logic I/O Module
Data Acquisition Output Module
Unlock Full Specs
to access all available technical data

Similar Products

M Series Input Modules - M-IDC24 - Sensata Technologies
Specs
Data Acquisition Input Module
Outputs Capacitance
DC Voltage 3.3-32 VDC
View Details
GMS Series 17.5mm Input Modules - 84115503 - Sensata Technologies
Specs
Data Acquisition Input Module
Outputs Capacitance
DC Voltage 4-32 VDC
View Details
DR Series Input Modules - DR-IDC24A - Sensata Technologies
Specs
Data Acquisition Input Module
Outputs Capacitance
DC Voltage 30
View Details
DR Series Input Modules - DR-IDC5A - Sensata Technologies
Specs
Data Acquisition Input Module
Outputs Capacitance
DC Voltage 30
View Details