Sensata Technologies AHM5 CANopen

Description
AHM5 characterizes itself by its strong robustness of the mechanical and electro-magnetic parts: Application Fields: agriculture, construction, forestry vehicles, medical applications, solar panels... Magnetic technology, contactless. Strong robustness with its reinforced bearing block and its stopped bearings. • Available resolution up to 12 bits. Universal supply from 5 to 30Vdc. Also Available: analog, PWM, and SSI outputs. Available in Options : Extended temperature range (up to -40..+125°C), IP67/IP69K...
Request a Quote Datasheet
Description
AHM5 characterizes itself by its strong robustness of the mechanical and electro-magnetic parts: Application Fields: agriculture, construction, forestry vehicles, medical applications, solar panels... Magnetic technology, contactless. Strong robustness with its reinforced bearing block and its stopped bearings. • Available resolution up to 12 bits. Universal supply from 5 to 30Vdc. Also Available: analog, PWM, and SSI outputs. Available in Options : Extended temperature range (up to -40..+125°C), IP67/IP69K...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AHM5 CANopen -  - Sensata Technologies
Attleboro, MA, United States
AHM5 CANopen
AHM5 CANopen
AHM5 characterizes itself by its strong robustness of the mechanical and electro-magnetic parts: Application Fields: agriculture, construction, forestry vehicles, medical applications, solar panels... Magnetic technology, contactless. Strong robustness with its reinforced bearing block and its stopped bearings. • Available resolution up to 12 bits. Universal supply from 5 to 30Vdc. Also Available: analog, PWM, and SSI outputs. Available in Options : Extended temperature range (up to -40..+125°C), IP67/IP69K...

AHM5 characterizes itself by its strong robustness of the mechanical
and electro-magnetic parts:

  • Application Fields: agriculture, construction, forestry vehicles, medical applications, solar panels...
  • Magnetic technology, contactless.
  • Strong robustness with its reinforced bearing block and its stopped bearings.
  • • Available resolution up to 12 bits.
  • Universal supply from 5 to 30Vdc.
  • Also Available: analog, PWM, and SSI outputs.
  • Available in Options : Extended temperature range (up to -40..+125°C), IP67/IP69K...
Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies
Product Category Rotary Encoders
Product Name AHM5 CANopen
Encoder Type Absolute
Lines / Revolution 4096 (lines/revolution)
Shaft Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Encoders - Industrial - 6207-01072-225-ND - DigiKey
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details
2 suppliers
CHO5 Parallel Single Turn Absolute Encoder -  - Sensata Technologies
Specs
Encoder Type Absolute
Shaft Speed 6000 rpm
Rotor Inertia 3.12E-4 oz-in-sec² (0.0022 kg-cm²)
View Details
FHK5 Profibus Absolute Multi-Turn Encoder -  - Sensata Technologies
Specs
Encoder Type Absolute; Multiturn
Rotor Inertia 4.25E-4 oz-in-sec² (0.0030 kg-cm²)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Encoders - Industrial - 6207-01072-007-ND - DigiKey
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details