TE Connectivity Electromechanical Relays & Contactors 1422006-1

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 2.8 G  [.099 OZ ] Configuration Features Coil Special Features : Overmolded Coil Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Special Features : Bifurcated/Twin Contacts Contact Features Contact Material : AgNi Contact Plating Material : Gold Dimensions Insulation Clearance Between Contact & Coil : 1.3 MM  [.051 INCH ] Insulation Creepage Between Contact & Coil : 2.5 MM  [.098 INCH ] Product Height : 9.9 MM  [.389 INCH ] Product Length : 14.6 MM  [.574 INCH ] Product Width : 7.2 MM  [.283 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .2 Coil Resistance (OHM) : 125 Coil Voltage Rating (VDC) : 5 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Load (Min) : 10mA @ .2V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Insulation Initial Resistance (MEGO) : 1000 Voltage Standing Wave Ration (HF Parameter) : 1.04db @ 100MHz, 1.4dB @ 900MHz Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Performance Type : High Dielectric Solder Process : Reflow Solder Capable Other Coil Power Rating Class (WATT) : >.15 - ≤.2 Contact Current Class (AMP) : ≤2 Height Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Length Class (Mechanical) : >11 - ≤16 MM  [>.433 - ≤.63 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Reel Product Type Features Relay & Contactor Type : General Purpose Signal Relay Signal Characteristics Insertion Loss (HF Parameter) : -.27dB @ 900MHz, -.02dB @ 100MHz Isolation (HF Parameter) : -20.7dB @ 900MHz, -39dB @ 100MHz Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 2.8 G  [.099 OZ ] Configuration Features Coil Special Features : Overmolded Coil Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Special Features : Bifurcated/Twin Contacts Contact Features Contact Material : AgNi Contact Plating Material : Gold Dimensions Insulation Clearance Between Contact & Coil : 1.3 MM  [.051 INCH ] Insulation Creepage Between Contact & Coil : 2.5 MM  [.098 INCH ] Product Height : 9.9 MM  [.389 INCH ] Product Length : 14.6 MM  [.574 INCH ] Product Width : 7.2 MM  [.283 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .2 Coil Resistance (OHM) : 125 Coil Voltage Rating (VDC) : 5 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Load (Min) : 10mA @ .2V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Insulation Initial Resistance (MEGO) : 1000 Voltage Standing Wave Ration (HF Parameter) : 1.04db @ 100MHz, 1.4dB @ 900MHz Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Performance Type : High Dielectric Solder Process : Reflow Solder Capable Other Coil Power Rating Class (WATT) : >.15 - ≤.2 Contact Current Class (AMP) : ≤2 Height Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Length Class (Mechanical) : >11 - ≤16 MM  [>.433 - ≤.63 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Reel Product Type Features Relay & Contactor Type : General Purpose Signal Relay Signal Characteristics Insertion Loss (HF Parameter) : -.27dB @ 900MHz, -.02dB @ 100MHz Isolation (HF Parameter) : -20.7dB @ 900MHz, -39dB @ 100MHz Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1422006-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1422006-1
Electromechanical Relays & Contactors 1422006-1
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 2.8 G  [.099 OZ ] Configuration Features Coil Special Features : Overmolded Coil Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Special Features : Bifurcated/Twin Contacts Contact Features Contact Material : AgNi Contact Plating Material : Gold Dimensions Insulation Clearance Between Contact & Coil : 1.3 MM  [.051 INCH ] Insulation Creepage Between Contact & Coil : 2.5 MM  [.098 INCH ] Product Height : 9.9 MM  [.389 INCH ] Product Length : 14.6 MM  [.574 INCH ] Product Width : 7.2 MM  [.283 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .2 Coil Resistance (OHM) : 125 Coil Voltage Rating (VDC) : 5 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Load (Min) : 10mA @ .2V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Insulation Initial Resistance (MEGO) : 1000 Voltage Standing Wave Ration (HF Parameter) : 1.04db @ 100MHz, 1.4dB @ 900MHz Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Performance Type : High Dielectric Solder Process : Reflow Solder Capable Other Coil Power Rating Class (WATT) : >.15 - ≤.2 Contact Current Class (AMP) : ≤2 Height Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Length Class (Mechanical) : >11 - ≤16 MM  [>.433 - ≤.63 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Reel Product Type Features Relay & Contactor Type : General Purpose Signal Relay Signal Characteristics Insertion Loss (HF Parameter) : -.27dB @ 900MHz, -.02dB @ 100MHz Isolation (HF Parameter) : -20.7dB @ 900MHz, -39dB @ 100MHz Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
  • Product Weight : 2.8 G  [.099 OZ ]

Configuration Features


  • Coil Special Features : Overmolded Coil
  • Contact Arrangement : 2 Form C DPDT-CO
  • Contact Number of Poles : 2
  • Contact Special Features : Bifurcated/Twin Contacts

Contact Features


  • Contact Material : AgNi
  • Contact Plating Material : Gold

Dimensions


  • Insulation Clearance Between Contact & Coil : 1.3 MM  [.051 INCH ]
  • Insulation Creepage Between Contact & Coil : 2.5 MM  [.098 INCH ]
  • Product Height : 9.9 MM  [.389 INCH ]
  • Product Length : 14.6 MM  [.574 INCH ]
  • Product Width : 7.2 MM  [.283 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .2
  • Coil Resistance (OHM) : 125
  • Coil Voltage Rating (VDC) : 5
  • Contact Current Rating (AMP) : 2
  • Contact Limiting Breaking Current (AMP) : 2
  • Contact Limiting Continuous Current (AMP) : 2
  • Contact Limiting Making Current (AMP) : 2
  • Contact Limiting Short-Time Current (AMP) : 2
  • Contact Switching Load (Min) : 10mA @ .2V
  • Contact Switching Voltage (Max) (VAC) : 250
  • Contact Switching Voltage (Max) (VDC) : 220
  • Contact Voltage Rating (VAC) : 250
  • Contact Voltage Rating (VDC) : 220
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500
  • Insulation Initial Resistance (MEGO) : 1000
  • Voltage Standing Wave Ration (HF Parameter) : 1.04db @ 100MHz, 1.4dB @ 900MHz

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Polarized, Monostable
  • Current Type : DC
  • Performance Type : High Dielectric
  • Solder Process : Reflow Solder Capable

Other


  • Coil Power Rating Class (WATT) : >.15 - ≤.2
  • Contact Current Class (AMP) : ≤2
  • Height Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ]
  • Length Class (Mechanical) : >11 - ≤16 MM  [>.433 - ≤.63 INCH ]
  • Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ]

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Relay & Contactor Type : General Purpose Signal Relay

Signal Characteristics


  • Insertion Loss (HF Parameter) : -.27dB @ 900MHz, -.02dB @ 100MHz
  • Isolation (HF Parameter) : -20.7dB @ 900MHz, -39dB @ 100MHz

Termination Features


  • Coil Termination & Connection Type : PCB SMT
  • Main Termination & Connection Type : PCB SMT

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Relays - 1422006-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
3G COM Relay P2 + F Series

3G COM Relay P2 + F Series

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Signal Relays, Up to 2 Amps - PB2667CT-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
PB2667CT-ND
Signal Relays, Up to 2 Amps PB2667CT-ND
General Purpose Relay DPDT (2 Form C) Surface Mount

General Purpose Relay DPDT (2 Form C) Surface Mount

Buy Now Datasheet
Signal Relays, Up to 2 Amps - PB2667TR-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
PB2667TR-ND
Signal Relays, Up to 2 Amps PB2667TR-ND
General Purpose Relay DPDT (2 Form C) Surface Mount

General Purpose Relay DPDT (2 Form C) Surface Mount

Buy Now Datasheet
Relays - Signal Relays, Up to 2 Amps - 1422006-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
1422006-1
Relays - Signal Relays, Up to 2 Amps 1422006-1
RELAY GENERAL PURPOSE DPDT 2A 5V

RELAY GENERAL PURPOSE DPDT 2A 5V

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number 1422006-1 1422006-1 PB2667CT-ND 1422006-1
Product Name Electromechanical Relays & Contactors Relays Signal Relays, Up to 2 Amps Relays - Signal Relays, Up to 2 Amps
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
AC Voltage 250 volts
DC Voltage 220 volts
DC Power 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1617145-3 - TE Connectivity
Specs
Approvals Not EU ELV Compliant; RoHS
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Signal Relays - 1-1393808-7 - TE Connectivity
Specs
Poles Greater than Four Poles
Number if >4 6 #
Approvals EU ELV Compliant; RoHS
View Details
4 suppliers
Signal Relays, Up to 2 Amps - 1-1462038-0-ND - DigiKey
Specs
Mounting PCBoard
Poles Double Pole (DP)
Throw Double Throw
View Details
2 suppliers
Relays - 1616132-2 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers