Sensata Technologies SENSOR, ROTARY, ROTATION: 270 DEG ELECTRICAL, CONTINUOUS MECHANICAL 93602703

Description
The 9360 Series offers the latest in rugged, non-contacting Hall Effect sensing. The design offers the benefits of potentiometers while providing the superior reliability and durability of non-contacting technology. Using a dual redundant design the 9360 Series provides highly accurate output for up to 360° of electrical travel. The sensors are programmed at the factory and can be configured to a wide variety of application requirements. The 9360 Series is housed in a compact, lightweight package that includes an integral connector and rotor sealed against water and dust. Features: Rotating Magnet/Fixed Sensor Configuration Provides Improved Accuracy and Reliability Two Independent Outputs for Redundancy Factory Programmable Outputs; Programmable Offset, Gain, Slope and Temperature Compensation Ratiometric Output Fully Sealed Construction Specifications: Mechanical Travel: Continuous Rotation for Electrical Angles Greater Than 165° 180° Mechanical Stops for Electrical Angles of 180° or Less Frequency Response: 1 kHz Min. Weight: 35 Grams Max. Input Voltage: 5.0 VDC ±0.25 VDC Input Current: 10 mA Maximum Per Output; 20 mA Max. Total Sensor 1 Output: 0.50 V to 4.50 V Sensor 2 Output: 45 V to 0.5 V Accuracy: ±0.6% of Full Scale at 25°C; ±0.9% of Full Scale Over Operating Temperature Range Electromagnetic Compatibility: 100 V/Meter, 14 kHz to 1 GHz Vibration: 10 GHz Peak 20-2,000 Hz Shock: 50 GHz, Half-Sine Pulse 5 ms Duration Sealing: IP66/67 Operation Temperature: –40°C to +85°C
Description
The 9360 Series offers the latest in rugged, non-contacting Hall Effect sensing. The design offers the benefits of potentiometers while providing the superior reliability and durability of non-contacting technology. Using a dual redundant design the 9360 Series provides highly accurate output for up to 360° of electrical travel. The sensors are programmed at the factory and can be configured to a wide variety of application requirements. The 9360 Series is housed in a compact, lightweight package that includes an integral connector and rotor sealed against water and dust. Features: Rotating Magnet/Fixed Sensor Configuration Provides Improved Accuracy and Reliability Two Independent Outputs for Redundancy Factory Programmable Outputs; Programmable Offset, Gain, Slope and Temperature Compensation Ratiometric Output Fully Sealed Construction Specifications: Mechanical Travel: Continuous Rotation for Electrical Angles Greater Than 165° 180° Mechanical Stops for Electrical Angles of 180° or Less Frequency Response: 1 kHz Min. Weight: 35 Grams Max. Input Voltage: 5.0 VDC ±0.25 VDC Input Current: 10 mA Maximum Per Output; 20 mA Max. Total Sensor 1 Output: 0.50 V to 4.50 V Sensor 2 Output: 45 V to 0.5 V Accuracy: ±0.6% of Full Scale at 25°C; ±0.9% of Full Scale Over Operating Temperature Range Electromagnetic Compatibility: 100 V/Meter, 14 kHz to 1 GHz Vibration: 10 GHz Peak 20-2,000 Hz Shock: 50 GHz, Half-Sine Pulse 5 ms Duration Sealing: IP66/67 Operation Temperature: –40°C to +85°C

Suppliers

Company
Product
Description
Supplier Links
SENSOR, ROTARY, ROTATION: 270 DEG ELECTRICAL, CONTINUOUS MECHANICAL - 70029101 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR, ROTARY, ROTATION: 270 DEG ELECTRICAL, CONTINUOUS MECHANICAL
70029101
SENSOR, ROTARY, ROTATION: 270 DEG ELECTRICAL, CONTINUOUS MECHANICAL 70029101
The 9360 Series offers the latest in rugged, non-contacting Hall Effect sensing. The design offers the benefits of potentiometers while providing the superior reliability and durability of non-contacting technology. Using a dual redundant design the 9360 Series provides highly accurate output for up to 360° of electrical travel. The sensors are programmed at the factory and can be configured to a wide variety of application requirements. The 9360 Series is housed in a compact, lightweight package that includes an integral connector and rotor sealed against water and dust. Features: Rotating Magnet/Fixed Sensor Configuration Provides Improved Accuracy and Reliability Two Independent Outputs for Redundancy Factory Programmable Outputs; Programmable Offset, Gain, Slope and Temperature Compensation Ratiometric Output Fully Sealed Construction Specifications: Mechanical Travel: Continuous Rotation for Electrical Angles Greater Than 165° 180° Mechanical Stops for Electrical Angles of 180° or Less Frequency Response: 1 kHz Min. Weight: 35 Grams Max. Input Voltage: 5.0 VDC ±0.25 VDC Input Current: 10 mA Maximum Per Output; 20 mA Max. Total Sensor 1 Output: 0.50 V to 4.50 V Sensor 2 Output: 45 V to 0.5 V Accuracy: ±0.6% of Full Scale at 25°C; ±0.9% of Full Scale Over Operating Temperature Range Electromagnetic Compatibility: 100 V/Meter, 14 kHz to 1 GHz Vibration: 10 GHz Peak 20-2,000 Hz Shock: 50 GHz, Half-Sine Pulse 5 ms Duration Sealing: IP66/67 Operation Temperature: –40°C to +85°C

The 9360 Series offers the latest in rugged, non-contacting Hall Effect sensing. The design offers the benefits of potentiometers while providing the superior reliability and durability of non-contacting technology. Using a dual redundant design the 9360 Series provides highly accurate output for up to 360° of electrical travel. The sensors are programmed at the factory and can be configured to a wide variety of application requirements. The 9360 Series is housed in a compact, lightweight package that includes an integral connector and rotor sealed against water and dust.
Features:

  • Rotating Magnet/Fixed Sensor Configuration Provides Improved Accuracy and Reliability
  • Two Independent Outputs for Redundancy
  • Factory Programmable Outputs; Programmable Offset, Gain, Slope and Temperature Compensation
  • Ratiometric Output
  • Fully Sealed Construction
    Specifications:
  • Mechanical Travel:
  • Continuous Rotation for Electrical Angles Greater Than 165°
  • 180° Mechanical Stops for Electrical Angles of 180° or Less
  • Frequency Response: 1 kHz Min.
  • Weight: 35 Grams Max.
  • Input Voltage: 5.0 VDC ±0.25 VDC
  • Input Current: 10 mA Maximum Per Output; 20 mA Max. Total
  • Sensor 1 Output: 0.50 V to 4.50 V
  • Sensor 2 Output: 45 V to 0.5 V
  • Accuracy: ±0.6% of Full Scale at 25°C; ±0.9% of Full Scale Over Operating Temperature Range
  • Electromagnetic Compatibility: 100 V/Meter, 14 kHz to 1 GHz
  • Vibration: 10 GHz Peak 20-2,000 Hz
  • Shock: 50 GHz, Half-Sine Pulse 5 ms Duration
  • Sealing: IP66/67
  • Operation Temperature: –40°C to +85°C
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Rotary Position Sensors
Product Number 70029101
Product Name SENSOR, ROTARY, ROTATION: 270 DEG ELECTRICAL, CONTINUOUS MECHANICAL
Classification Sensor Element/Chip
Unlock Full Specs
to access all available technical data

Similar Products

Self-Calibrating TPOS Camshaft Speed Sensor - ATS16301LSLCTN-MUI12B-LT - Allegro MicroSystems Inc.
Specs
Classification Sensor Element/Chip
View Details
Digital Position Indicator - SDP-10 - Imao-Fixtureworks
Specs
Classification Gauge/Indicator
View Details
9960 Hall Effect Sensor -  - Sensata Technologies
Sensata Technologies
Specs
Classification Sensor Element/Chip
Technology Hall-Effect Pot
Output Analog Voltage; Frequency
View Details
Sensor box - SRBE-CA3-YR90-N-1-P-C2N12-EX - Festo Corporation
Specs
Measuring Range 0 to 90 degrees
Classification Sensor Element/Chip
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details