Sensata Technologies GMS Series 17.5mm Output Modules 84130104

Description
DIN Rail Mountable Single Point Output Modules (35mm DIN) UL and cUL Recognized, CE Compliant Zero Voltage or Random Turn-On for AC Modules 4kV Optical isolation with LED Indicator AC Ratings 12-280 VAC, 5A. DC Output 5-60 VDC, 3A Industry standard Color Coding Black (AC Output) Red (DC Output) Barrier Strips Accept 14 to 28 AWG Wire.
Request a Quote Datasheet
Description
DIN Rail Mountable Single Point Output Modules (35mm DIN) UL and cUL Recognized, CE Compliant Zero Voltage or Random Turn-On for AC Modules 4kV Optical isolation with LED Indicator AC Ratings 12-280 VAC, 5A. DC Output 5-60 VDC, 3A Industry standard Color Coding Black (AC Output) Red (DC Output) Barrier Strips Accept 14 to 28 AWG Wire.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GMS Series 17.5mm Output Modules - 84130104 - Sensata Technologies
Attleboro, MA, United States
GMS Series 17.5mm Output Modules
84130104
GMS Series 17.5mm Output Modules 84130104
DIN Rail Mountable Single Point Output Modules (35mm DIN) UL and cUL Recognized, CE Compliant Zero Voltage or Random Turn-On for AC Modules 4kV Optical isolation with LED Indicator AC Ratings 12-280 VAC, 5A. DC Output 5-60 VDC, 3A Industry standard Color Coding Black (AC Output) Red (DC Output) Barrier Strips Accept 14 to 28 AWG Wire.
  • DIN Rail Mountable Single Point Output Modules (35mm DIN)
  • UL and cUL Recognized, CE Compliant
  • Zero Voltage or Random Turn-On for AC Modules
  • 4kV Optical isolation with LED Indicator
  • AC Ratings 12-280 VAC, 5A. DC Output 5-60 VDC, 3A
  • Industry standard Color Coding Black (AC Output) Red (DC Output)
  • Barrier Strips Accept 14 to 28 AWG Wire.
Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies
Product Category Data Acquisition
Product Number 84130104
Product Name GMS Series 17.5mm Output Modules
Data Acquisition Output Module
Unlock Full Specs
to access all available technical data

Similar Products

GMS Series 17.5mm Input Modules - 84115503 - Sensata Technologies
Specs
Data Acquisition Input Module
Outputs Capacitance
DC Voltage 4-32 VDC
View Details
M Series Output Modules - M-ODC5F - Sensata Technologies
Specs
Data Acquisition Output Module
Outputs Capacitance
DC Voltage 8.0
View Details
M Series Output Modules - M-OAC24A - Sensata Technologies
Specs
Data Acquisition Output Module
Outputs Capacitance
DC Voltage 32
View Details
M Series Input Modules - M-IDC5 - Sensata Technologies
Specs
Data Acquisition Input Module
Outputs Capacitance
DC Voltage 3.3-32 VDC
View Details
2 suppliers