Curtron Products Efficient Commercial Front Door (E-CFD) Air Curtains E-CFD-36-1-2S

Description
Curtron's Efficient Commercial Front Door (E-CFD) air curtains and air doors are the most economical solution for temperature control on commercial openings such as restaurants, hotels, offices, and other personnel openings. E-CFD Commercial Front Door air curtains and air doors are designed for keep the cold air out in the fall and winter seasons and the warm air out during the spring and summer. The CFD utilizes a 1/2 horsepower, two-speed motor to separate temperatures and ensure customer and employee comfort, while reducing utility costs. CFD air curtains offer unmatched airflow uniformity and exceptionally low noise levels. They operate quietly, effectively and efficiently. E-CFD units are available in single-phase and three-phase power levels with single-point electric connections. Each E-CFD air curtain has a filter installed on the intake to ensure clean airflow and minimize maintenance. Their industrial, aluminized steel design fits into nearly every industrial and service environment. These air curtains keep flying insects out of sensitive environments while keeping out wind, dust, debris, and temperature from entering your workplace. By installing an E-CFD unit, outside pollutants, insects and drafts are kept at bay and energy savings are immediate, with the payback period coming in as little as two years. Many sizes are in stock at 110 Volt/ 1 Phase/ 60 Hz power and are ready for 24 hour shipping. Features 1/2 horsepower two-speed motors for ultimate air velocity control Air Intake Filters are included on every E-CFD unit Aluminized steel cabinets and solid, one-piece construction TMI air curtains use Air Compression Chamber technology, allowing for unmatched airflow uniformity Low noise levels (51/53 dBA) Single-phase or three-phase power with single point electrical connection. Curtron's Commercial Front Door (E-CFD) air curtains and air doors are available in unheated models up to 72" wide. Every unheated TMI air curtain and air door carries a five-year parts warranty.
Datasheet
Description
Curtron's Efficient Commercial Front Door (E-CFD) air curtains and air doors are the most economical solution for temperature control on commercial openings such as restaurants, hotels, offices, and other personnel openings. E-CFD Commercial Front Door air curtains and air doors are designed for keep the cold air out in the fall and winter seasons and the warm air out during the spring and summer. The CFD utilizes a 1/2 horsepower, two-speed motor to separate temperatures and ensure customer and employee comfort, while reducing utility costs. CFD air curtains offer unmatched airflow uniformity and exceptionally low noise levels. They operate quietly, effectively and efficiently. E-CFD units are available in single-phase and three-phase power levels with single-point electric connections. Each E-CFD air curtain has a filter installed on the intake to ensure clean airflow and minimize maintenance. Their industrial, aluminized steel design fits into nearly every industrial and service environment. These air curtains keep flying insects out of sensitive environments while keeping out wind, dust, debris, and temperature from entering your workplace. By installing an E-CFD unit, outside pollutants, insects and drafts are kept at bay and energy savings are immediate, with the payback period coming in as little as two years. Many sizes are in stock at 110 Volt/ 1 Phase/ 60 Hz power and are ready for 24 hour shipping. Features 1/2 horsepower two-speed motors for ultimate air velocity control Air Intake Filters are included on every E-CFD unit Aluminized steel cabinets and solid, one-piece construction TMI air curtains use Air Compression Chamber technology, allowing for unmatched airflow uniformity Low noise levels (51/53 dBA) Single-phase or three-phase power with single point electrical connection. Curtron's Commercial Front Door (E-CFD) air curtains and air doors are available in unheated models up to 72" wide. Every unheated TMI air curtain and air door carries a five-year parts warranty.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Efficient Commercial Front Door (E-CFD) Air Curtains - E-CFD-36-1-2S - Curtron Products
Pittsburgh, PA, USA
Efficient Commercial Front Door (E-CFD) Air Curtains
E-CFD-36-1-2S
Efficient Commercial Front Door (E-CFD) Air Curtains E-CFD-36-1-2S
Curtron's Efficient Commercial Front Door (E-CFD) air curtains and air doors are the most economical solution for temperature control on commercial openings such as restaurants, hotels, offices, and other personnel openings. E-CFD Commercial Front Door air curtains and air doors are designed for keep the cold air out in the fall and winter seasons and the warm air out during the spring and summer. The CFD utilizes a 1/2 horsepower, two-speed motor to separate temperatures and ensure customer and employee comfort, while reducing utility costs. CFD air curtains offer unmatched airflow uniformity and exceptionally low noise levels. They operate quietly, effectively and efficiently. E-CFD units are available in single-phase and three-phase power levels with single-point electric connections. Each E-CFD air curtain has a filter installed on the intake to ensure clean airflow and minimize maintenance. Their industrial, aluminized steel design fits into nearly every industrial and service environment. These air curtains keep flying insects out of sensitive environments while keeping out wind, dust, debris, and temperature from entering your workplace. By installing an E-CFD unit, outside pollutants, insects and drafts are kept at bay and energy savings are immediate, with the payback period coming in as little as two years. Many sizes are in stock at 110 Volt/ 1 Phase/ 60 Hz power and are ready for 24 hour shipping. Features 1/2 horsepower two-speed motors for ultimate air velocity control Air Intake Filters are included on every E-CFD unit Aluminized steel cabinets and solid, one-piece construction TMI air curtains use Air Compression Chamber technology, allowing for unmatched airflow uniformity Low noise levels (51/53 dBA) Single-phase or three-phase power with single point electrical connection. Curtron's Commercial Front Door (E-CFD) air curtains and air doors are available in unheated models up to 72" wide. Every unheated TMI air curtain and air door carries a five-year parts warranty.

Curtron's Efficient Commercial Front Door (E-CFD) air curtains and air doors are the most economical solution for temperature control on commercial openings such as restaurants, hotels, offices, and other personnel openings. E-CFD Commercial Front Door air curtains and air doors are designed for keep the cold air out in the fall and winter seasons and the warm air out during the spring and summer. The CFD utilizes a 1/2 horsepower, two-speed motor to separate temperatures and ensure customer and employee comfort, while reducing utility costs. CFD air curtains offer unmatched airflow uniformity and exceptionally low noise levels. They operate quietly, effectively and efficiently.

E-CFD units are available in single-phase and three-phase power levels with single-point electric connections. Each E-CFD air curtain has a filter installed on the intake to ensure clean airflow and minimize maintenance. Their industrial, aluminized steel design fits into nearly every industrial and service environment. These air curtains keep flying insects out of sensitive environments while keeping out wind, dust, debris, and temperature from entering your workplace.

By installing an E-CFD unit, outside pollutants, insects and drafts are kept at bay and energy savings are immediate, with the payback period coming in as little as two years. Many sizes are in stock at 110 Volt/ 1 Phase/ 60 Hz power and are ready for 24 hour shipping.


Features



  • 1/2 horsepower two-speed motors for ultimate air velocity control
  • Air Intake Filters are included on every E-CFD unit
  • Aluminized steel cabinets and solid, one-piece construction
  • TMI air curtains use Air Compression Chamber technology, allowing for unmatched airflow uniformity
  • Low noise levels (51/53 dBA)
  • Single-phase or three-phase power with single point electrical connection.

Curtron's Commercial Front Door (E-CFD) air curtains and air doors are available in unheated models up to 72" wide. Every unheated TMI air curtain and air door carries a five-year parts warranty.

Supplier's Site Datasheet

Technical Specifications

  Curtron Products
Product Category Doors
Product Number E-CFD-36-1-2S
Product Name Efficient Commercial Front Door (E-CFD) Air Curtains
Application Commercial; Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
MULTI-PUPOSE LID WITH DAMPER - AD-KH028-HL - AD-KH028-HL - Sugatsune America, Inc.
Specs
Width 11.81 inch (300 mm)
Height 2.88 inch (73.02 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
Mesh Insect Control Strip Doors - SD-MESH-4884 - Curtron Products
Specs
Application Commercial; Industrial
Type Strip
View Details
Insulated ABS Industrial Impact Doors - ID-HD-175 - Steel Guard Safety Corp.
Specs
Application Commercial; Industrial; Garage; Interior Doors
Type Impact; Single, Bi Parting
Width 30 to 96 inch (762 to 2438 mm)
View Details