Manufacturer: Semtech Corporation
Win Source Part Number: 795864-SX8656IWLTRT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 20-WFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 3.6 V
Interface: I2C, Serial
Resolution (Bits): 12 b
Part Status: Obsolete(EOL)
Voltage Reference: Internal
Family Name: SX8656IWLTRT
Categories: Integrated Circuits (ICs)
Touchscreen: 4 or 5 Wire Resistive
Manufacturer Package: 20-QFN (4x4)
Introduction Date: June 28, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC SCREEN CNTRL 12BIT 20QFN
TOUCHSCREEN CONTROLLER, RESISTIVE, QFN-20, FULL REEL; IC Interface Type:I2C, Serial; Resolution (Bits):12bit; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:20Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Touchscreen Controller 4 or 5 Wire Resistive 12 b I²C, Serial Interface 20-QFN (4x4)
IC SCREEN CNTRL 12BIT 20QFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 795864-SX8656IWLTRT | SX8656IWLTRT | 58T7569 | SX8656IWLTRT | SX8656IWLTRT |
| Product Name | Data Acquisition - Data Acquisition - Touch Screen Controllers - SX8656IWLTRT | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touchscreen Controller, Resistive, Qfn-20, Full Reel; Ic Interface Type Semtech | Touch Screen Controllers | Data Acquisition - Touch Screen Controllers |
| Type | Resistive | Resistive | Resistive |